EN
  • EN
  • DE

LM4910MMX/NOPB

Part No LM4910MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 35MW 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Manufacturer Texas Instruments
Series Boomer®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM4910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM4910MMX, LM4910MMX-ND
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923227-LM4910MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4910MMX/NOPB CAD Model

Description

Product Overview: LM4910MMX/NOPB from Texas Instruments

The LM4910MMX/NOPB is an audio amplifier designed and manufactured by Texas Instruments, known for its high-quality semiconductor products. This particular amplifier is part of the Boomer® series, which is a range of audio amplifiers that are ideal for portable devices due to their low voltage operation and power efficiency.

Key Features

  • Output Power: The LM4910MMX/NOPB can deliver an output power of 35mW into a 32Ω load, which makes it suitable for driving a wide range of headphones and small speakers.
  • Power Supply Range: It operates on a power supply range from 2.7V to 5.5V, allowing it to be used in a variety of battery-powered applications such as mobile phones, PDAs, and portable media players.
  • Low Shutdown Current: It features a shutdown mode that significantly reduces power consumption, with a typical shutdown current of 0.1µA, thereby extending the battery life of portable devices.
  • No Output Coupling Capacitors: The LM4910 does not require output coupling capacitors or bootstrap capacitors, which reduces the external component count and overall solution size.

Applications

The LM4910MMX/NOPB is designed for a variety of audio applications. Its compact size and efficiency make it an excellent choice for:

  • Portable electronic devices
  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Laptop and notebook computers
  • Portable media players

Package and Quality

The LM4910MMX/NOPB comes in an MSOP (Micro Small Outline Package) that is lead-free and RoHS compliant. Its NOPB designation indicates that it is provided in "No Lead" (Pb-Free) packaging, which is in accordance with environmentally friendly manufacturing practices.

Conclusion

Overall, the LM4910MMX/NOPB from Texas Instruments represents a blend of performance, power efficiency, and miniaturization, making it a top choice for designers looking to incorporate high-quality audio amplification into their portable electronic devices without compromising on space or battery life.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess