EN
  • EN
  • DE

LM3S1751-IQC50-A2T

Part No LM3S1751-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779033-LM3S1751-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1751
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1751-IQC50-A2T CAD Model

Description

Introducing the LM3S1751-IQC50-A2T Microcontroller

The LM3S1751-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of applications such as industrial control systems, automotive electronics, and network appliances. This advanced microcontroller is part of the Stellaris® family, known for its robust ARM® Cortex™-M3 processor core, which offers efficient performance and easy integration into various systems.

Key Features:

  • Core Processor: The heart of the LM3S1751-IQC50-A2T is the ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz. This 32-bit RISC core processor is renowned for its exceptional speed, reliability, and efficiency in processing complex tasks.
  • Memory: It comes with a generous memory configuration, including 64KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: A variety of communication interfaces are supported, such as I2C, SPI, UARTs, and SSI, enabling the MCU to connect with other devices and components within a system seamlessly.
  • Digital I/O: The LM3S1751-IQC50-A2T is equipped with multiple general-purpose input/output (GPIO) pins, which can be configured for various digital interface requirements.
  • Robust Analog Integration: It features integrated analog peripherals, including ADCs and analog comparators, which facilitate direct interfacing with sensors and other analog devices.
  • Advanced Timer Capabilities: The device boasts a range of timers, including PWM, capture/compare, and one-shot modes, making it suitable for precise timing and control applications.
  • Operating Conditions: This microcontroller operates over an industrial temperature range (-40°C to 85°C), ensuring reliable performance under extreme conditions.
  • Packaging: The LM3S1751-IQC50-A2T comes in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained applications.

Applications:

The versatility of the LM3S1751-IQC50-A2T makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive control units and interfaces
  • Networking equipment such as routers and switches
  • Medical devices and healthcare equipment
  • Consumer electronics

With its robust set of features and capabilities, the LM3S1751-IQC50-A2T from Texas Instruments stands as a powerful solution for designers looking to leverage the performance and flexibility of the ARM Cortex-M3 architecture in their embedded applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess