EN
  • EN
  • DE

LM1877MX-9/NOPB

Part No LM1877MX-9/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 8 Ohm
Supply Voltage - Operating 6 V to 24 V, ±3 V to 12 V
Features Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Dimension 14-SOIC (0.295", 7.50mm Width)
Win Source Part Number 002549-LM1877MX-9/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1877MX-9/NOPB CAD Model

Description

The LM1877MX-9/NOPB is a high-quality audio amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor technology.

  • Type: Dual power amplifier
  • Channels: Two channels of amplification
  • Power Output: 2W per channel
  • Supply Voltage: 9V
  • Distortion Level: Low
  • Frequency Response: Wide
  • Slew Rate: High
  • Quiescent Current: Low
  • Package: Small-outline package
  • Protection: Thermal shutdown and short-circuit protection

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6881 $50.6430
75+ $1.3851 $103.8825
115+ $1.3418 $154.3070
155+ $1.2986 $201.2830
200+ $1.2553 $251.0600
270+ $1.1254 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess