EN
  • EN
  • DE

TUSB217AIRWBR

Part No TUSB217AIRWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description USB 2.0 HIGH-SPEED SIGNAL CONDIT / Cell Phones, Desktop, Laptops, Tablet Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Cell Phones, Desktop, Laptops, Tablet
Interface USB 2.0
Voltage - Supply 2.3V ~ 6.5V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting SMD (SMT)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB217AIRWBRDKR,296-TUSB217AIRWBRCT,296-TUSB217AIRWBRTR
Standard Package 3,000
Win Source Part Number 1127459-TUSB217AIRWBR
Ultra Librarian 3D Model Ultra Librarian TUSB217AIRWBR CAD Model

Description

The TUSB217AIRWBR from Texas Instruments is a cutting-edge USB 2.0 high-speed signal conditioner designed to enhance signal quality by performing pre-emphasis on the deteriorated input signal. With the rapid advancement of technology and the continuous need for faster data transfer rates, this signal conditioner is an essential component for a wide range of applications, including laptops, docking stations, and USB hubs.

Featuring an advanced architecture, the TUSB217AIRWBR is engineered to correct signals over various physical mediums, providing improved performance and reliability for USB 2.0 connections. This device is particularly useful in scenarios where there is a long PCB trace or cable between the host and the device, as it can significantly extend the signal reach, ensuring data integrity and consistent connectivity.

One of the key benefits of the TUSB217AIRWBR is its compatibility with both the USB 2.0 standard and the newer USB 3.1 Gen 1 (formerly known as USB 3.0) standard. This allows for seamless integration into modern designs without the need for additional upgrades or changes to existing USB infrastructure.

The TUSB217AIRWBR is equipped with an I2C interface, which provides programmability to optimize performance for various physical channel characteristics. This flexibility is crucial for designers looking to fine-tune their systems for maximum signal quality and throughput. Furthermore, the device supports a wide temperature range, making it suitable for use in various environments and applications.

As an industry leader, Texas Instruments ensures that the TUSB217AIRWBR is manufactured to the highest standards, offering robust protection features such as electrostatic discharge (ESD) protection, short-circuit protection, and thermal shutdown. These features contribute to the longevity and durability of the product, safeguarding your investment in technology.

Whether you are designing a new USB system or looking to improve an existing one, the TUSB217AIRWBR by Texas Instruments is an excellent choice for ensuring high-quality, reliable USB connections.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,432 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess