EN
  • EN
  • DE

LM386L-DO8-T

Part No LM386L-DO8-T
Manufacturer UTC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DIP8
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 710791-LM386L-DO8-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM386L-DO8-T CAD Model

Description

The LM386L-DO8-T is a low voltage audio power amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for use in low power applications such as portable audio devices. This amplifier requires few external components, making it easy to implement in various designs.

Applications

  • Portable audio players: Amplifies the audio signal for headphones or small speakers.
  • AM/FM radios: Provides audio amplification for radio receivers.
  • Intercom systems: Used as an amplifier in intercom systems for clear voice communication.
  • Small speakers: Drives small speakers in toys, games, and other electronic devices.
  • Line drivers: Can be used to drive audio signals over short distances.

Features

  • Low quiescent current drain: Minimizes power consumption when no signal is present.
  • Wide supply voltage range: Operates from 4V to 12V.
  • Voltage gain adjustable from 20 to 200: Allows for flexible gain settings.
  • Low distortion: Provides high-quality audio amplification.
  • Minimum external components: Simplifies circuit design and reduces cost.

Benefits

  • Extended battery life: Low quiescent current drain maximizes the runtime of battery-powered devices.
  • Simplified circuit design: Reduces the number of components needed, making it easier to implement.
  • High-quality audio output: Low distortion ensures clear and accurate sound reproduction.
  • Versatile gain adjustment: Allows for customization of the audio output level.
  • Cost-effective solution: Provides a reliable and affordable audio amplification solution.

Additional Details

The LM386L-DO8-T operates with a minimum supply voltage of 4V and a maximum of 12V. Gain is internally set to 20 to keep external part count low, but the addition of an external resistor and capacitor between pins 1 and 8 will increase the gain to any value up to 200. The DO-8 package allows for easy soldering to circuit boards. The datasheet provides details on recommended external components for stability and optimal performance.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Lattice Semiconductor Corporation
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $16.8087
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess