EN
  • EN
  • DE

TUSB2046B

Part No TUSB2046B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274973-TUSB2046B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2046B CAD Model

Description

The TUSB2046B is a versatile USB hub controller integrated circuit from the renowned manufacturer Texas Instruments. Designed to extend the capabilities of a single USB port, the TUSB2046B allows for the connection of up to four USB devices simultaneously, making it an ideal solution for expanding the USB connectivity of computers, docking stations, monitors, and other electronics that require multiple USB interfaces.

Key Features

  • USB Interface: The device is compliant with the USB 2.0 specification and supports low-speed (1.5 Mbps) and full-speed (12 Mbps) data transfer rates, ensuring compatibility with a wide range of USB devices.
  • Port Expansion: It features four downstream ports that enable users to connect multiple devices to a single USB host port.
  • Integrated Transceivers: Each port is equipped with its own transceiver, which ensures reliable communication and performance across all connected devices.
  • Overcurrent Protection: The TUSB2046B provides overcurrent protection for each downstream port, enhancing the safety of connected devices.
  • Power Management: The hub controller supports both bus-powered and self-powered modes, giving users the flexibility to choose the appropriate power configuration for their setup.

Applications

The TUSB2046B is suitable for a broad range of applications where USB port expansion is needed. It is commonly used in:

  • Desktop and laptop computers
  • USB docking stations
  • Monitors with USB hubs
  • Peripheral sharing devices
  • Embedded systems requiring USB connectivity

Technical Specifications

The TUSB2046B operates from a single 3.3V supply, and it is available in a 32-pin LQFP (Low-Profile Quad Flat Package) which makes it suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable operation across various environments.

As a product of Texas Instruments, users can expect high-quality design, robust performance, and extensive technical support, making the TUSB2046B a reliable choice for expanding USB capabilities in both consumer and industrial applications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8168 $54.5344
18+ $5.5933 $100.6794
28+ $5.4185 $151.7180
39+ $5.2437 $204.5043
50+ $5.0689 $253.4450
67+ $4.5446 $304.4882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess