EN
  • EN
  • DE

MAX976EUA+

Part No MAX976EUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.075μA @ 5.5V
Current - Quiescent (Max) 650μA
CMRR, PSRR (Typ) 95dB CMRR, 100dB PSRR
Propagation Delay (Max) 28ns
Hysteresis 5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 139868-MAX976EUA+
Ultra Librarian 3D Model Ultra Librarian MAX976EUA+ CAD Model

Description

Maxim Integrated's MAX976EUA+ High-Speed, Low-Power, Single-Supply Comparators

The MAX976EUA+ from Maxim Integrated is a high-performance comparator designed to offer a perfect blend of speed, power efficiency, and versatility for a wide range of applications. This device is part of a family of comparators that operate from a single +2.5V to +5.5V supply and are capable of handling a dual ±1.25V to ±2.75V supply, making them ideal for both single and dual supply operations.

With a fast propagation delay of just 40ns, the MAX976EUA+ ensures quick response times in systems that require high-speed decision-making capabilities. This is particularly beneficial in applications such as zero-crossing detectors, window comparators, and high-speed sampling circuits where timing is critical.

Despite its high-speed operation, the MAX976EUA+ comparator maintains low power consumption, with a quiescent current of just 150µA. This low power draw makes it suitable for battery-powered and portable devices where power efficiency is paramount, such as handheld test equipment, consumer electronics, and medical devices.

The MAX976EUA+ features a push-pull output stage that eliminates the need for an external pull-up resistor and provides a rail-to-rail output swing. This feature simplifies design and reduces component count, which can be especially beneficial in compact or cost-sensitive applications.

Furthermore, the MAX976EUA+ includes an internal hysteresis that enhances noise immunity and ensures stable operation even in noisy environments. This makes it a reliable choice for industrial and automotive applications where electrical noise is a common challenge.

Encased in a small 8-pin µMAX package, the MAX976EUA+ is designed to occupy minimal board space, allowing for high-density component layouts. This compact form factor, combined with its impressive technical features, makes the MAX976EUA+ a versatile and practical solution for a multitude of electronic designs.

Whether you're designing high-speed digital logic systems, precision voltage monitoring circuits, or any application that demands a fast and efficient comparator, the MAX976EUA+ from Maxim Integrated is a choice that promises to deliver performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9149 $55.6596
9+ $11.4174 $102.7566
14+ $11.0606 $154.8484
19+ $10.7038 $203.3722
25+ $10.3470 $258.6750
33+ $9.2766 $306.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess