EN
  • EN
  • DE
  • IT

SN74HC594DR

Part No SN74HC594DR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1254685-SN74HC594DR
Manufacturer Homepage www.ti.com
Family Name SN74HC594
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC594DR CAD Model

Description

Product Overview: SN74HC594DR by Texas Instruments

The SN74HC594DR is a high-performance, 8-bit shift registers with output latches from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the 'HC' family, which indicates that it utilizes silicon-gate CMOS technology to achieve its high-speed operation. The device is specifically designed for systems that require the serial-to-parallel conversion of data and is ideal for a wide range of applications, including digital signal processing, data acquisition, and automation systems.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74HC594DR allows for efficient serial input to parallel output data conversion, providing an effective solution for expanding the output ports of microcontrollers.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, making it versatile for use in various logic-level environments.
  • High-Current 3-State Outputs: The outputs can drive up to 15 LSTTL loads, and the high-current 3-state outputs can drive bus lines or buffer memory address registers, offering flexibility in interfacing with different components.
  • Shift Register and Latch Functionality: The device features a shift register and an 8-bit D-type storage latch that can be controlled separately, allowing for more complex data manipulation and storage.

Package and Quality

The SN74HC594DR comes in an SOP (Small Outline Package) with a Reel pack, ensuring safe and convenient handling for manufacturing processes. Texas Instruments is known for its commitment to high-quality standards, and this product is no exception. It is designed to meet or exceed the stringent requirements of the electronics industry, providing reliable performance in a variety of conditions.

Applications

With its robust design and flexible functionality, the SN74HC594DR is well-suited for an array of applications. These include:

  • LED Displays
  • Relay Control Systems
  • Data Logging Devices
  • Serial Data Communication
  • Industrial Control Systems

The SN74HC594DR is a testament to Texas Instruments' dedication to providing innovative, high-quality components for the electronics industry. Whether you're designing a simple LED display or a complex industrial control system, this shift register is engineered to deliver reliable performance and simplify your design process.

You May Also Be Interested in

Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774
Rochester Electronics
Shift Element Bit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3156 $50.4960
390+ $0.2590 $101.0100
600+ $0.2509 $150.5400
825+ $0.2428 $200.3100
1,070+ $0.2347 $251.1290
1,430+ $0.2104 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,080 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess