EN
  • EN
  • DE

TPS76750QDR

Part No TPS76750QDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.38V at 1A
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS76750
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1273445-TPS76750QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76750QDR CAD Model

Description

The TPS76750QDR from Texas Instruments stands as a robust, high-performance integrated circuit designed to meet the needs of a wide range of electronic applications. This voltage regulator is part of TI's TPS767xx family, known for its low-dropout (LDO) linear regulators that offer the advantage of a dual-output configuration, ensuring versatility in its use.

Key Features

  • Output Voltage: The TPS76750QDR provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital components that require a stable power supply.
  • Output Current: It can deliver up to 1A of output current, making it suitable for moderate to high power applications within its range.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains efficiency by minimizing the difference between the input and output voltage, thus reducing heat dissipation and improving system performance.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the circuit by turning off the output when it exceeds a certain temperature threshold.
  • Fast Transient Response: The TPS76750QDR is capable of maintaining a stable output voltage even with rapid changes in load, which is critical for maintaining the reliability of sensitive electronic devices.

Applications

With its versatile capabilities, the TPS76750QDR is suitable for a variety of applications, including:

  • Power supply for DSPs and microcontrollers
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS76750QDR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance. The device is available in a compact SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into a wide range of electronic systems.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team. The TPS76750QDR is a testament to Texas Instruments' dedication to providing high-quality power management solutions that engineers and designers can trust.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1529 $53.9877
30+ $3.4075 $102.2250
46+ $3.3011 $151.8506
63+ $3.1946 $201.2598
81+ $3.0881 $250.1361
109+ $2.7686 $301.7774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess