EN
  • EN
  • DE

TK31N60W

Part No TK31N60W
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267726-TK31N60W
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK31N60W CAD Model

Description

The TK31N60W is a high-voltage N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for switching power supplies and other power electronics applications. This MOSFET features a low on-resistance, fast switching speeds, and high avalanche ruggedness, making it suitable for applications requiring efficient and reliable power control.

Applications:

  • Switching Power Supplies (SMPS): Used in AC-DC power supplies for computers, servers, and consumer electronics.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to improve power efficiency and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems to provide backup power during power outages.
  • Motor Control Circuits: Used for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Integrated into electronic ballasts for driving fluorescent and LED lamps.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast switching between ON and OFF states.
  • High Avalanche Energy Capability: Withstands high energy pulses during inductive switching.
  • High Drain-Source Voltage (VDS): Supports high voltage operation up to 600V.
  • Isolated Package: Provides enhanced isolation between the device and the heatsink.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • TO-247 Package: Standard package for easy mounting and heat dissipation.

Benefits:

  • High Efficiency: Low on-resistance reduces conduction losses and increases overall efficiency.
  • Fast Switching: Enables higher switching frequencies, reducing the size and cost of passive components.
  • Robust Performance: High avalanche energy capability ensures reliable operation under demanding conditions.
  • Simplified Thermal Management: Isolated package simplifies heatsink mounting.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The TK31N60W typically has a continuous drain current (ID) rating of around 31A. The gate charge (Qg) and output capacitance (Coss) are important parameters for determining switching losses. The datasheet contains detailed graphs and specifications for these and other electrical characteristics. Proper gate drive circuitry is crucial for minimizing switching losses and ensuring reliable operation. The device is typically mounted on a heatsink to dissipate heat and maintain a safe operating temperature. Careful attention to layout and grounding is essential for minimizing EMI and ensuring stable operation. The datasheet provides recommended layout guidelines and thermal management techniques.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess