EN
  • EN
  • DE

SPC5645BF0MLU1

Part No SPC5645BF0MLU1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description E200Z4D SERIES MICROCONTROLLER I / e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC5646C
Package Tray
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 160K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 46x10b, 24x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 5A992C
HTSUS 8542.31.0000
Other Names 2832-SPC5645BF0MLU1
Standard Package 40
Win Source Part Number 1228782-SPC5645BF0MLU1
Ultra Librarian 3D Model Ultra Librarian SPC5645BF0MLU1 CAD Model

Description

The NXP SPC5645BF0MLU1 is a cutting-edge microcontroller that is part of the MPC56xx family, designed to meet the rigorous demands of automotive and industrial applications. With its advanced architecture and rich feature set, this microcontroller provides an optimal solution for control applications that require high levels of processing power, reliability, and real-time performance.

Key Features:

  • Core: The SPC5645BF0MLU1 is built around a 32-bit Power Architecture® core that operates at speeds of up to 120 MHz, providing robust computational capabilities and efficient handling of complex algorithms.
  • Memory: It comes equipped with 1 MB of embedded flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Timers: Multiple timing units including a System Timer Module (STM), Modular Event Timer System (eMIOS), and Periodic Interrupt Timer (PIT) enable precise timing and event management.
  • Communication Interfaces: A variety of communication interfaces are integrated, such as CAN, LIN, and SPI, facilitating versatile connectivity options for different peripherals and networks.
  • Analog-to-Digital Converter (ADC): The inclusion of a high-resolution ADC supports accurate data acquisition from analog sensors, essential for real-time control systems.
  • Enhanced Safety Features: Safety features compliant with the ISO 26262 standard ensure the microcontroller is suitable for safety-critical applications, providing system integrity and fault tolerance.
  • Package: The device is offered in an LQFP-176 package, which is ideal for space-constrained applications while still providing sufficient I/O ports for complex tasks.

Applications:

The SPC5645BF0MLU1 microcontroller is designed for a broad range of applications, particularly in the automotive sector, including engine management, transmission control, chassis control systems, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and general embedded control systems where high reliability and performance are required.

Summary:

In conclusion, the NXP SPC5645BF0MLU1 microcontroller is a powerful and versatile component that delivers exceptional performance for complex and demanding applications. Its combination of processing power, memory capacity, communication interfaces, and safety features make it an ideal choice for engineers looking to develop advanced control systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.9597 $105.9194
3+ $43.4541 $130.3623
5+ $42.0962 $210.4810
6+ $40.7382 $244.4292
8+ $39.3803 $315.0424
10+ $35.3065 $353.0650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess