EN
  • EN
  • DE

SN74LV74APWRG4

Part No SN74LV74APWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual Positive-Edge-Triggered D-Type Flip-Flops
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 20μA
Input Capacitance 2pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1255351-SN74LV74APWRG4
Manufacturer Homepage www.ti.com
Family Name SN74LV74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV74APWRG4 CAD Model

Description

The SN74LV74APWRG4 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the LV family, which signifies its low-voltage operation, making it suitable for a wide range of applications including those that require power efficiency and battery operation.

With its dual flip-flop design, the SN74LV74APWRG4 is capable of storing two bits of data. Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs, and Q and outputs. The set and reset inputs are asynchronous, allowing the flip-flops to be set or reset outside of the clock cycle, which is particularly useful for initializing registers or other sequential logic.

The device operates over a supply voltage range of 2 V to 5.5 V, making it compatible with TTL (Transistor-Transistor Logic) levels while also providing the benefits of CMOS technology, such as low static power consumption and high noise immunity. The SN74LV74APWRG4 features a maximum clock frequency of 100 MHz at 5 V, allowing for high-speed operations in digital systems.

Designed with the intent of optimizing both power and speed, the SN74LV74APWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins. The PWRG4 suffix indicates that this device is provided in a RoHS-compliant, “green” package, which is part of Texas Instruments' commitment to environmentally friendly manufacturing.

Applications for the SN74LV74APWRG4 are diverse and include, but are not limited to, data storage, data transfer, counters, and toggle functions in systems such as computers, communication devices, and embedded systems. Its reliability and versatility make it an essential component for designers seeking to create sophisticated digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1666 $50.8130
735+ $0.1367 $100.4745
1,135+ $0.1325 $150.3875
1,565+ $0.1282 $200.6330
2,020+ $0.1239 $250.2780
2,705+ $0.1111 $300.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,870 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess