EN
  • EN
  • DE

TSC2100IDAG4

Part No TSC2100IDAG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH INTEGRATED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I2S, SPI
Voltage Reference External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 780μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 32-TSSOP
Win Source Part Number 1274660-TSC2100IDAG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSC2100IDA
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSC2100IDAG4 CAD Model

Description

Product Overview: TSC2100IDAG4 by Texas Instruments

The TSC2100IDAG4 is a versatile touch screen controller integrated circuit from the renowned manufacturer Texas Instruments. Designed to cater to the growing demand for user-friendly interfaces, this high-performance product combines a 12-bit resolution analog-to-digital converter (ADC) with a 4-wire resistive touch screen controller, making it an excellent choice for a wide range of applications.

Key Features

  • Highly Integrated Design: The TSC2100IDAG4 incorporates a touch screen controller and a stereo audio DAC (Digital-to-Analog Converter), streamlining design and reducing component count.
  • 12-Bit SAR ADC: The device boasts a 12-bit successive approximation register (SAR) ADC, ensuring precise touch coordinate measurements and reliable performance.
  • Flexible Interface: It features a programmable interface that supports both SPI and I2C communication protocols, offering versatility for various system design requirements.
  • Audio Functionality: In addition to touch screen control, it includes a stereo audio DAC with 16-bit resolution, providing high-quality sound output for multimedia applications.
  • Power Management: The TSC2100IDAG4 has built-in power management features, including low-power consumption modes, which are essential for battery-powered devices.

Applications

The TSC2100IDAG4 is suitable for a broad spectrum of products, such as:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Point-of-Sale (POS) Terminals
  • Industrial Control Panels

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSC2100IDAG4 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring longevity and consistent performance in a variety of operating conditions.

Summary

In summary, the TSC2100IDAG4 from Texas Instruments is a highly integrated touch screen controller solution that offers excellent performance for interactive applications. Its combination of touch control, audio functionality, and power management features make it a top choice for designers looking to enhance the user experience in their products.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4340 $52.1700
12+ $8.5613 $102.7356
19+ $8.2937 $157.5803
25+ $8.0262 $200.6550
33+ $7.7587 $256.0371
44+ $6.9560 $306.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess