EN
  • EN
  • DE

TSC2117IRGZT

Part No TSC2117IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Touchscreen 4 Wire Resistive
Resolution (Bits) 8, 10, 12 b
Interface I2C, I2S, Serial, SPI
Voltage Reference External, Internal
Supply Voltage (V) 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Family Part Number TSC2117
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274664-TSC2117IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2117IRGZT CAD Model

Description

Overview of Texas Instruments TSC2117IRGZT

The Texas Instruments TSC2117IRGZT is a high-performance, low-power, touch screen controller integrated with an audio codec, designed to cater to the needs of advanced portable devices. This feature-rich product combines a 12-bit SAR analog-to-digital converter (ADC) for touch screen control and a high-fidelity audio codec, providing an all-in-one solution for multimedia applications.

Key Features

  • Touch Screen Controller: The TSC2117IRGZT boasts a highly accurate 4-wire resistive touch screen controller. The 12-bit SAR ADC ensures precise touch location detection, enhancing the user experience for interactive applications.
  • Audio Codec: Integrated with the controller is a high-quality audio codec that supports a 24-bit digital audio interface with sampling rates up to 96 kHz. This codec ensures crystal-clear audio playback and recording, making it ideal for portable media devices.
  • Power Efficiency: Designed with power-sensitive applications in mind, the device features low-power consumption modes, thus extending the battery life of portable devices.
  • Programmable GPIO: The TSC2117IRGZT includes programmable GPIO pins, which provide additional flexibility for interfacing with other components within the system.
  • Flexible Interface: It offers a flexible I2C and SPI serial interface, allowing for easy integration into a variety of system architectures.

Applications

The versatility of the TSC2117IRGZT makes it suitable for a range of applications, particularly where space and power consumption are critical. It is an excellent choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Navigation Systems
  • Point-of-Sale Terminals

Package and Quality

The TSC2117IRGZT is available in a compact VQFN-48 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

The Texas Instruments TSC2117IRGZT is a sophisticated combination of touch screen control and audio functionalities, packaged into a single efficient and space-saving component. Its integration capabilities and low power consumption make it a go-to solution for designers looking to enhance the interactivity and multimedia experience of their portable devices.

You May Also Be Interested in

Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess