EN
  • EN
  • DE

TSC2003IZQCR

Part No TSC2003IZQCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCRN CTRL 4WIRE 48-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 141385-TSC2003IZQCR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSC2003IZQCR CAD Model

Description

Introducing the TSC2003IZQCR Touch Screen Controller from Texas Instruments

The TSC2003IZQCR is a cutting-edge touch screen controller integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor innovation. This compact, feature-rich component is designed to facilitate accurate and responsive touch interfaces for a wide range of electronic devices. With its advanced technology and small footprint, the TSC2003IZQCR is an ideal choice for designers looking to enhance user interaction in their products.

Key Features:

  • Touch Screen Control: The TSC2003IZQCR is capable of interfacing with 4-wire resistive touch screens, providing precise control and measurement. This ensures a seamless and intuitive user experience for device operation.
  • High Resolution: It boasts a 12-bit analog-to-digital converter (ADC) which translates touch inputs into digital data with high accuracy, allowing for fine-grained touch detection.
  • Low Power Consumption: Designed with power efficiency in mind, the controller operates on a low power supply voltage, making it suitable for battery-powered applications where power conservation is critical.
  • Programmable Functionality: The device includes programmable on-chip registers that allow customization of the touch screen controller's settings to meet specific system requirements.
  • Advanced Communication: It supports the I2C interface, facilitating easy communication with a host processor. This standard protocol ensures compatibility with a wide range of microcontrollers and processors.

Applications:

The versatility of the TSC2003IZQCR makes it a perfect component for an array of applications. It is extensively used in:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Point-of-Sale (POS) Machines
  • Portable Instrumentation
  • Navigation Systems
  • Industrial Controls

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and the TSC2003IZQCR is no exception. It is built to meet high industry standards, ensuring reliability and performance. The device comes in a 32-pin QFN package, which is designed for space-constrained applications.

With the TSC2003IZQCR, Texas Instruments continues to provide innovative solutions that push the boundaries of touch screen technology, offering designers a robust and adaptable component that can elevate the user experience of their products.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6475 $51.8000
190+ $0.5313 $100.9470
295+ $0.5147 $151.8365
405+ $0.4981 $201.7305
520+ $0.4815 $250.3800
695+ $0.4317 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,688 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess