EN
  • EN
  • DE

TSC2101IRGZG4

Part No TSC2101IRGZG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 82μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1274661-TSC2101IRGZG4
Manufacturer Homepage www.ti.com
Family Name TSC2101
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2101IRGZG4 CAD Model

Description

Product Overview: TSC2101IRGZG4 by Texas Instruments

The TSC2101IRGZG4 is a sophisticated integrated circuit from Texas Instruments, designed to cater to the advanced requirements of touch screen-based systems. This high-performance product is a perfect blend of a touch screen controller and an audio codec, which makes it an ideal choice for portable devices such as smartphones, tablets, and personal digital assistants.

Touch Screen Controller Features

  • 4-wire resistive touch screen controller
  • 12-bit SAR ADC with a sampling rate up to 125kHz
  • On-chip 2.5V reference voltage
  • Touch pressure measurement
  • Advanced on-chip calibration
  • Programmable touch screen drivers
  • Pen-up/down detection

Audio Codec Features

  • 24-bit Delta-Sigma stereo audio DAC and ADC
  • 8kHz to 96kHz sample rate for DAC
  • 8kHz to 48kHz sample rate for ADC
  • Integrated headphone amplifier
  • Programmable microphone preamplifier and AGC
  • Multiple audio inputs and outputs for flexible signal routing
  • Support for I²S and DSP audio interfaces

Additional Features and Benefits

The TSC2101IRGZG4 boasts a low-power consumption design, making it suitable for battery-operated devices. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The product is available in a compact 48-VQFN package, which minimizes the footprint on the PCB and is advantageous for space-constrained applications.

Integration of the touch screen controller and audio codec functionalities not only reduces the overall system cost but also simplifies the design process, allowing for a more streamlined product development cycle. With its rich feature set and high level of integration, the TSC2101IRGZG4 by Texas Instruments stands out as a top-tier solution for designers looking to enhance the user interface and audio experience of their products.

Applications

  • Mobile phones and smartphones
  • Tablets and e-readers
  • Personal digital assistants (PDAs)
  • Portable media players
  • Navigation systems
  • Industrial control panels

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $26.3910
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
Lowest to $3.7766
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess