EN
  • EN
  • DE

MTCH6301-I/PT

Part No MTCH6301-I/PT
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Touchscreen 2 Wire Capacitive
Interface I2C
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Supply Current 19mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1228110-MTCH6301-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTCH6301-I/PT CAD Model

Description

Microchip Technology's MTCH6301-I/PT Touch Controller

The MTCH6301-I/PT is a highly integrated touch controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced controller is specifically engineered to deliver an exceptional touch experience for a wide range of applications that require capacitive touch sensing. The MTCH6301-I/PT supports touch panels up to 13x18 channels with a variety of panel sizes, making it a versatile choice for designers looking to implement touch interfaces.

This touch controller is part of Microchip's mTouch™ Sensing Solutions product line, which is well-regarded for its reliability and ease of integration. The MTCH6301-I/PT is particularly suitable for smart, connected devices, including home automation systems, consumer electronics, and automotive interfaces, where touch functionality is becoming increasingly prevalent.

Key Features of the MTCH6301-I/PT:

  • Capacitive Touch Sensing: The controller supports projected capacitive touch technology, which allows for the detection of multiple touch points simultaneously, providing a highly responsive user interface.
  • Highly Integrated Design: The integration of touch decoding and processing on a single chip simplifies the design process and reduces the bill of materials for product development.
  • Flexibility: The MTCH6301-I/PT is compatible with a range of touch panel sizes and configurations, enabling designers to create custom solutions tailored to specific product requirements.
  • Gesture Recognition: With built-in gesture recognition capabilities, the controller can interpret common touch gestures, enhancing user interaction without the need for complex programming.
  • Low Power Consumption: Designed with power efficiency in mind, the MTCH6301-I/PT is ideal for battery-powered devices, helping to extend battery life and reduce power-related costs.

The MTCH6301-I/PT is available in a 44-TQFP package, ensuring a compact footprint for space-constrained designs. Its robust operation and built-in noise immunity features make it a reliable choice for environments with electrical interference. With the support of Microchip's comprehensive development tools and software libraries, integrating the MTCH6301-I/PT into your next touch-enabled project can be both time-efficient and cost-effective.

Whether you're designing an interactive kiosk, a wearable device, or a sophisticated control panel, the MTCH6301-I/PT touch controller from Microchip Technology offers the performance, flexibility, and ease of use required to create a modern touch interface.

You May Also Be Interested in

Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess