EN
  • EN
  • DE

TSB43DA42AGHC

Part No TSB43DA42AGHC
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 196-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 1.5 V, 3.3 V
Temperature Range - Operating -20°C to 85°C
Case / Package 196-BGA MICROSTAR (15x15)
Win Source Part Number 139789-TSB43DA42AGHC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43DA42AGHC CAD Model

Description

The TSB43DA42AGHC is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance product is well-suited for applications that require reliable data transfer and connectivity. The TSB43DA42AGHC is part of Texas Instruments' extensive range of semiconductor products known for their quality, durability, and innovation.

Key Features:

  • High Data Transfer Rates: The TSB43DA42AGHC is engineered to support fast and efficient data transfer, making it an ideal choice for high-speed communication requirements.
  • Advanced Connectivity: With its sophisticated design, this product offers superior connectivity solutions, facilitating seamless integration with various devices and systems.
  • Durability: Texas Instruments' products are synonymous with reliability, and the TSB43DA42AGHC is no exception. It is built to withstand the rigors of demanding applications, ensuring long-term performance.
  • Energy Efficiency: The device is designed with energy efficiency in mind, helping to reduce power consumption and extend the life of battery-powered devices.

Applications:

The TSB43DA42AGHC is versatile and can be used in a wide range of applications. Some of the common uses include:

  • Data Communication Systems
  • Networking Hardware
  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. The datasheet contains comprehensive information about the TSB43DA42AGHC's electrical characteristics, pin configurations, timing diagrams, and more.

Quality and Support:

Texas Instruments is committed to delivering high-quality products and provides extensive support for the TSB43DA42AGHC. Customers can access a wealth of resources, including technical documentation, application notes, and customer support services to ensure successful implementation of this product in their projects.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
Lowest to $19.3266
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $1.3537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8081 $59.4243
7+ $16.2528 $113.7696
10+ $15.7449 $157.4490
14+ $15.2370 $213.3180
17+ $14.7291 $250.3947
23+ $13.2054 $303.7242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess