Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number KSZ8863
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1193830-KSZ8863RLLI
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KSZ8863R
Introduction Date July 01, 2009
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8863RLLI CAD Model

Description

Microchip Technology KSZ8863RLLI Product Overview

The Microchip Technology KSZ8863RLLI is a highly integrated 3-port switch on a chip, designed with a focus on performance, flexibility, and ease of use in various network applications. This robust networking solution is ideal for applications that require the efficient handling of Ethernet traffic across multiple ports.

Key Features:

  • Integrated Switching Core: The KSZ8863RLLI incorporates a high-performance non-blocking switch fabric that ensures seamless data transfer across its ports, with a 2-port switch and a single PHY for the third port.
  • Quality of Service (QoS): It supports QoS with four priority queues per port, providing prioritization of traffic and ensuring smooth operation for critical network services.
  • Energy Efficiency: Energy Efficient Ethernet (EEE) support helps in reducing power consumption during periods of low data activity, making it an environmentally friendly choice.
  • VLAN Support: The device includes VLAN (Virtual Local Area Network) capabilities, offering network segmentation and enhanced security.
  • Advanced Management: With features like IGMP snooping, MIB counters, and CPU control/data interfaces, the KSZ8863RLLI allows for sophisticated network management and monitoring.

Applications:

The KSZ8863RLLI is versatile and can be used in a range of networking environments, including:

  • Home networking equipment
  • Networked printers and multifunction devices
  • Industrial control and automation
  • Smart home and IoT devices
  • Set-top boxes and gaming consoles

Technical Specifications:

  • Package: 48-pin LQFP
  • Temperature Range: -40°C to +85°C
  • Supply Voltage: 1.8V to 3.3V
  • Standards Compliance: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.1p

The KSZ8863RLLI from Microchip Technology is a compact, feature-rich network switch solution that offers reliability and performance for a multitude of Ethernet-based applications. With its advanced features and capabilities, this product is designed to meet the growing demands of modern networked devices.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
ECAD model for CP2109-A01-GM
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926C-I/KD
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to €38.4818
ECAD model for LAN9500I-ABZJ
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926CT-I/KD
Cypress Semiconductor Corp
IC USB INTERFACE SX2 56-SSOP / Full Speed/High Speed USB Interface Device USB 2.0 3.3V T/R 56-Pin SSOP
Lowest to €72.8649
ECAD model for CY7C68001-56PVXCT
Microchip Technology
IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Lowest to €22.2280
ECAD model for USB7002T-I/KDX
Microchip Technology
Standalone Mode CircLink Controller | IC CTRLR CIRCLINK TM 48-TQFP
Lowest to €113.5125
ECAD model for TMC2084-HT
Cypress Semiconductor Corp
IC USB 2.0 BRIDGE AT2LP 100LQFP / IC USB 2.0 BRIDGE AT2LP
Lowest to €3.9270
ECAD model for CY7C68300C-100AXC
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / High Speed/Super Speed USB Interface Device USB 3.1 1.8V/3.3V T/R 18-Pin X2QFN EP
Lowest to €0.5992
ECAD model for FUSB340TMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €3.4930 €45.4091
32+ €2.8661 €91.7137
50+ €2.7765 €138.8258
68+ €2.6869 €182.7083
88+ €2.5973 €228.5666
117+ €2.3286 €272.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,987 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention