Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 50nA
Current - Quiescent (Max) 19μA
Propagation Delay (Max) 29μs
Hysteresis 13.5mV
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 072414-LT6700MPDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700MPDCB-1#TRMPBF CAD Model

Description

Product Overview: LT6700MPDCB-1#TRMPBF

The LT6700MPDCB-1#TRMPBF is a high-performance, low-power comparator from Linear Technology, which is renowned for its precision electronic components. This tiny, versatile device is specially designed for portable and space-constrained applications requiring minimal power consumption and maximum reliability. The LT6700MPDCB-1#TRMPBF features dual comparators with built-in reference, making it an ideal choice for a wide array of applications including system monitoring, threshold detection, and signal processing.

Key Features

  • Low Operating Voltage: The device operates from a supply voltage range of 1.4V to 18V, providing flexibility in various power environments.
  • Internal Voltage References: It includes two internal 400mV references, enabling precise threshold settings without the need for external components.
  • Low Power Consumption: With a quiescent current of just 6.5μA per comparator, the LT6700MPDCB-1#TRMPBF is optimized for battery-powered and low-power applications.
  • High Accuracy: The comparator offers excellent accuracy with a tight reference voltage tolerance, ensuring reliable performance in critical applications.
  • Wide Temperature Range: The device is specified for operation from –55°C to 125°C, making it suitable for use in extreme environments.

Applications

The LT6700MPDCB-1#TRMPBF can be used in various applications, including:

  • Battery-powered systems
  • Portable electronics
  • Window comparators
  • Threshold detectors/sensors
  • System monitoring and control

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT6700MPDCB-1#TRMPBF is manufactured with rigorous standards, ensuring dependable performance even under harsh conditions. The device is available in a compact 6-lead DFN package, providing a space-efficient solution without compromising on functionality.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the LT6700MPDCB-1#TRMPBF offers a combination of precision, power efficiency, and durability that makes it an excellent choice for your comparator needs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention