EN
  • EN
  • DE

LAN9355I/PT

Part No LAN9355I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Base Product Number LAN9355
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1319276-LAN9355I/PT
Ultra Librarian 3D Model Ultra Librarian LAN9355I/PT CAD Model

Description

Microchip Technology's LAN9355I/PT: A Robust Ethernet Controller

The LAN9355I/PT from Microchip Technology is a high-performance, small-footprint Ethernet controller designed to meet the rigorous demands of industrial and embedded applications. This device is a part of Microchip's extensive portfolio of networking solutions, offering a reliable and efficient way to implement network connectivity in a variety of systems.

Key Features

  • 3-Port 10/100 Managed Ethernet Switch: The LAN9355I/PT is equipped with three 10/100 Mbps Ethernet ports, providing a versatile and manageable network connection that can handle substantial data throughput.
  • High-Temperature Operation: Rated for industrial temperature ranges, this device can operate reliably in extreme conditions from -40°C to +85°C, making it ideal for harsh industrial environments.
  • Enhanced Data Handling: With support for QoS (Quality of Service) and VLAN (Virtual LAN), the LAN9355I/PT ensures efficient data traffic management, prioritizing critical communications and segmenting network traffic to enhance security and performance.
  • Energy-Efficient Ethernet (EEE): The inclusion of EEE capabilities allows for reduced power consumption during periods of low data activity, contributing to energy savings and lower operational costs.
  • Flexible Interface Options: It offers a variety of host interfaces including SPI, SQI, and Reduced MII (RMII) for easy integration into existing systems.

Applications

The LAN9355I/PT is suitable for a wide range of applications, particularly where space is at a premium and robustness is a necessity. It is commonly used in:

  • Industrial Automation
  • Embedded Systems
  • Factory Automation
  • Process Control Systems
  • Automotive Infotainment and Diagnostics

Design Support

Microchip Technology provides comprehensive design support for the LAN9355I/PT, including technical documentation, application notes, and software libraries to streamline the development process. Their customer service and technical support teams are ready to assist with any aspect of product implementation, ensuring a smooth integration into your project.

With its robust feature set and strong support infrastructure, the LAN9355I/PT is a smart choice for designers looking to add reliable network connectivity to their industrial or embedded applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess