EN
  • EN
  • DE
  • IT

FS32K118LFT0MLHT

Part No FS32K118LFT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K118LFT0MLHT, 935380862557
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919316-FS32K118LFT0MLHT
Ultra Librarian 3D Model Ultra Librarian FS32K118LFT0MLHT CAD Model

Description

The NXP FS32K118LFT0MLHT is a state-of-the-art microcontroller unit (MCU) designed for automotive and industrial applications where reliability and performance are critical. This product is part of NXP's S32K1 series, which is renowned for its robust architecture, advanced security features, and high level of integration.

Key Features

  • Core: ARM Cortex-M0+ core operating at up to 48 MHz, offering efficient processing capabilities for a variety of embedded applications.
  • Memory: Equipped with 128 KB flash memory and 16 KB RAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes multiple communication peripherals such as CAN, LIN, SPI, I2C, and UART, enabling seamless connectivity with other components in complex systems.
  • Analog Features: Comes with a 12-bit ADC, analog comparators, and a DAC for accurate sensor measurement and control tasks.
  • Timers: Features a variety of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers, and a FlexTimer module for advanced timing operations.
  • Security: Provides advanced security features such as a Cryptographic Services Engine (CSE), secure boot, and secure key storage to protect against unauthorized access and ensure data integrity.
  • Temperature Range: Operates within an extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Packages: Available in a 32-pin LQFP package, which is ideal for space-constrained applications.

Applications

The FS32K118LFT0MLHT is highly versatile and can be used in a wide range of applications. It is particularly well-suited for automotive applications such as body control modules, sensor nodes, and small actuators. In the industrial sector, it can be employed in factory automation, HVAC systems, and various control systems.

Quality and Reliability

NXP is committed to delivering high-quality and reliable products. The FS32K118LFT0MLHT is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive-grade components. This ensures that the MCU can withstand the rigorous demands of automotive applications and provides designers with confidence in the performance and longevity of their systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9808 $50.6736
41+ $2.4458 $100.2778
64+ $2.3693 $151.6352
88+ $2.2929 $201.7752
113+ $2.2165 $250.4645
151+ $1.9872 $300.0672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess