EN
  • EN
  • DE

KSZ8864RMNUB-TR

Part No KSZ8864RMNUB-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8864
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8864RMNUB TR,KSZ8864RMNUB TR-ND
Standard Package 1,000
Win Source Part Number 1316820-KSZ8864RMNUB-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8864RMNUB-TR CAD Model

Description

Microchip Technology's KSZ8864RMNUB-TR Ethernet Switch

The KSZ8864RMNUB-TR is a highly-integrated Ethernet switch from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This robust networking IC is designed to enable efficient data communication in complex systems, making it an ideal choice for applications such as automotive networks, industrial automation, and smart home systems.

This advanced switch features four ports, with two of them being RMII/MII interfaces and the other two being PHY interfaces. It supports 10/100Mbps data rates, ensuring fast and reliable data transfer for a variety of networking applications. The KSZ8864RMNUB-TR is designed with low power consumption in mind, which makes it suitable for energy-sensitive projects.

One of the key benefits of the KSZ8864RMNUB-TR is its ease of use. It comes in a compact 48-QFN package, which not only saves board space but also simplifies the design and layout process. The device includes a host of features such as auto-negotiation to automatically select the optimum data rate, duplex mode, and whether to use Master or Slave mode in RMII applications. This ensures compatibility with a wide range of network devices and simplifies product development.

The switch also integrates QoS (Quality of Service) features, which prioritize network traffic to ensure that critical data is transmitted efficiently. This is particularly important in environments where data congestion can lead to performance issues. Furthermore, the KSZ8864RMNUB-TR supports IEEE 802.1p QoS, which is essential for real-time traffic management.

For security, the KSZ8864RMNUB-TR includes features like MAC address filtering and VLAN support (IEEE 802.1Q). These features help in creating segmented networks, enhancing the security and performance of the network. Additionally, the switch is designed to be robust with built-in fault detection and management capabilities, ensuring reliable operation under various conditions.

In summary, the KSZ8864RMNUB-TR from Microchip Technology is a versatile, power-efficient, and feature-rich Ethernet switch that is well-suited for a wide array of networking applications. With its advanced capabilities and ease of integration, this product is a top choice for designers looking to create sophisticated networked systems with minimal hassle.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1148 $69.3444
6+ $18.9660 $113.7960
9+ $18.3733 $165.3597
12+ $17.7806 $213.3672
15+ $17.1879 $257.8185
20+ $15.4098 $308.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess