EN
  • EN
  • DE

MAX3100EEE+

Part No MAX3100EEE+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI/MICRWIRE COMP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 021434-MAX3100EEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3100EEE+ CAD Model

Description

Maxim Integrated's MAX3100EEE+: The Premier SPI/Microwire-Compatible UART

Introducing the MAX3100EEE+, a highly integrated UART (Universal Asynchronous Receiver-Transmitter) from Maxim Integrated, designed to add a full-featured serial port to any microcontroller or processor with minimal effort. This device is particularly suitable for applications where an additional UART is needed or where space constraints make a traditional integrated UART impractical.

The MAX3100EEE+ operates as a bridge between a SPI (Serial Peripheral Interface) or Microwire bus and a serial communication port, providing seamless communication with external serial devices. It is an ideal choice for systems that require reliable serial data communication, such as industrial control systems, point-of-sale terminals, and medical equipment.

Key features of the MAX3100EEE+ include:

  • SPI/Microwire-Compatible Interface: Offers easy integration with a wide range of microcontrollers and processors.
  • Programmable Data Rate: Supports baud rates up to 230kbps, making it versatile for various communication needs.
  • Integrated Crystal Oscillator: Includes an onboard crystal oscillator circuit, reducing the number of external components required.
  • Automatic Hardware/Software Flow Control: Provides options for hardware or software flow control to prevent data loss during transmission.
  • Low-Power Shutdown Mode: Features a power-saving shutdown mode, which is essential for battery-powered and energy-conscious applications.
  • IrDA Timing: Compliant with IrDA timing specifications for infrared data communication.
  • Small Package: Comes in a compact 16-pin QSOP package, saving valuable board space.

The MAX3100EEE+ is also equipped with a 16-byte FIFO (First In, First Out) buffer for the transmit and receive lines, which helps manage data flow and improve efficiency in systems with high serial traffic. Its robust design includes protection against ±15kV ESD (Electrostatic Discharge) on the transceiver inputs and outputs, ensuring reliability and longevity in harsh environments.

Whether you're designing a new system or upgrading an existing one, the MAX3100EEE+ from Maxim Integrated provides a flexible and reliable solution for your serial communication needs, all while minimizing design complexity and component count.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
Lowest to $7.2961

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess