EN
  • EN
  • DE

KSZ9893RNXC-TR

Part No KSZ9893RNXC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol Ethernet
Function Switch
Interface I²C, MII, RMII, SPI
Standards IEEE 802.3, 10/100/1000 Base-TX PHY
Voltage - Supply 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Current - Supply 250mA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number KSZ9893
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number KSZ9893RNXC-CT,KSZ9893RNXC-DKR
Standard Package 1,000
Win Source Part Number 1316827-KSZ9893RNXC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9893RNXC-TR CAD Model

Description

Microchip Technology's KSZ9893RNXC-TR Ethernet Switch

The KSZ9893RNXC-TR is a highly integrated Ethernet switch from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art product is designed to cater to the growing demands of network connectivity, providing a seamless and efficient solution for managing Ethernet traffic in a variety of applications.

At the core of the KSZ9893RNXC-TR is an advanced switch engine that supports three ports, with two ports for 10/100/1000 Mbps and one port for 1000 Mbps. This versatility allows for high-speed data transfer and connectivity across different network configurations. The device is optimized for performance, offering low-latency packet switching, and is equipped with a non-blocking switch fabric that ensures fast data processing and transfer rates.

The KSZ9893RNXC-TR is designed with energy efficiency in mind, incorporating features such as Energy Efficient Ethernet (EEE) and Quiet-WIRE® technology. EEE helps to reduce power consumption during periods of low data activity, while Quiet-WIRE® technology enhances signal quality and energy efficiency for UTP cable lengths. These features contribute to the reduction of the overall energy footprint of networking equipment, making it an eco-friendly choice for modern networking solutions.

Security is a critical aspect of network management, and the KSZ9893RNXC-TR addresses this with robust security features. It includes support for 802.1X port-based network access control, which helps to prevent unauthorized access to the network. Additionally, the switch offers MAC address filtering and supports the creation of VLANs, further enhancing network security and segmentation.

The KSZ9893RNXC-TR is available in a compact 64-pin QFN package, making it suitable for space-constrained applications. It is also designed for easy implementation, with a comprehensive set of features that facilitate system integration and reduce development time. With its robust feature set, the KSZ9893RNXC-TR is an ideal choice for applications such as enterprise networking, industrial control, and smart home systems, where reliable and efficient network connectivity is paramount.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0491 $60.1473
7+ $16.4505 $115.1535
10+ $15.9365 $159.3650
13+ $15.4224 $200.4912
17+ $14.9083 $253.4411
23+ $13.3661 $307.4203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,009 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess