EN
  • EN
  • DE

TSB12LV32PZG4

Part No TSB12LV32PZG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC GP LINK LAYER CTRLR 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 100-LQFP (14x14)
Win Source Part Number 213523-TSB12LV32PZG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV32PZG4 CAD Model

Description

TSB12LV32PZG4 IEEE 1394-1995 Link Layer Controller

The TSB12LV32PZG4 is a high-performance link-layer controller from Texas Instruments designed for IEEE 1394-1995 standard applications. This integrated circuit provides a seamless interface between the physical layer and the user's application, enabling efficient communication over the IEEE 1394 serial bus.

Key Features:

  • Compliance: Fully compliant with the IEEE 1394-1995 standard and compatible with the 1394a-2000 supplement.
  • Data Transfer Rates: Supports S100 (100 Mbps), S200 (200 Mbps), and S400 (400 Mbps) data transfer rates, ensuring high-speed data transmission.
  • Interface Options: Offers both a 2K FIFO interface and a 32-bit generic bus interface, providing flexibility for various system designs.
  • Programmability: Features programmable functions such as arbitration intervals, isochronous resource management, and asynchronous stream transmit packet sizes, allowing customization for specific application needs.
  • Power Management: Includes power-down features and supports both global and selective suspend modes to enhance power efficiency.
  • Package: Available in a 100-pin PZG (low profile quad flatpack) package, which is suitable for space-constrained applications.

Applications:

The TSB12LV32PZG4 is ideal for a wide range of applications that require high-speed serial data transfer. These applications include, but are not limited to:

  • Digital Video (DV) camcorders and VCRs
  • External storage devices
  • Printers and scanners
  • Set-top boxes and digital TVs
  • PC peripherals and multimedia devices

Conclusion:

With its robust feature set and compliance with IEEE 1394 standards, the TSB12LV32PZG4 from Texas Instruments represents a reliable solution for designers looking to implement a link-layer controller in their digital communication systems. Its versatility and high-speed capabilities make it an excellent choice for a multitude of consumer electronics and computer peripherals.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1699 $54.5097
7+ $14.9087 $104.3609
11+ $14.4428 $158.8708
15+ $13.9769 $209.6535
19+ $13.5110 $256.7090
25+ $12.1133 $302.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess