EN
  • EN
  • DE

HMC669LP3ETR

Part No HMC669LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 1.7GHz ~ 2.2GHz
P1dB 12dBm
Gain 17dB
Noise Figure 1.4dB
RF Type General Purpose
Voltage - Supply 3V, 5V
Current - Supply 86mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC669
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920489-HMC669LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC669LP3ETR CAD Model

Description

Introducing the HMC669LP3ETR from Analog Devices Inc.

The HMC669LP3ETR is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the company's Hittite Microwave Amplifier series and is specifically tailored for applications requiring high linearity and a wide dynamic range.

Key Features and Specifications:

  • Frequency Range: The HMC669LP3ETR operates over a wide frequency range, making it versatile for various RF and microwave applications.
  • Gain: It offers a high gain which ensures that signal strength is maintained or enhanced when passing through the amplifier.
  • Output Power: The device delivers robust output power, which is essential for driving subsequent stages in a signal chain or for direct use in communication systems.
  • Linearity: Excellent linearity is a hallmark of this amplifier, reducing distortion and allowing for the accurate transmission of signals.
  • Noise Figure: With a low noise figure, the HMC669LP3ETR minimizes additional noise in signal amplification, crucial for high-fidelity applications.
  • Package: The product comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design.

Applications:

The HMC669LP3ETR is well-suited for a broad range of applications, including:

  • Telecommunications infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Defense and aerospace systems
  • RF and microwave radios

Quality and Reliability:

Analog Devices Inc. is known for their commitment to quality and reliability, and the HMC669LP3ETR is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure performance and durability in the most demanding conditions.

Ordering Information:

The HMC669LP3ETR is available in tape and reel packaging for ease of handling and integration into manufacturing workflows. For detailed ordering and pricing information, or to request samples, contact Analog Devices Inc. or an authorized distributor.

With its combination of features, the HMC669LP3ETR is an excellent choice for designers looking to improve system performance with a reliable and versatile RF amplifier solution.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess