EN
  • EN
  • DE

MAX3110EEWI+G36

Part No MAX3110EEWI+G36
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785838-MAX3110EEWI+G36
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3110E
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3110EEWI+G36 CAD Model

Description

The MAX3110EEWI+G36 is a sophisticated communication IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This integrated circuit features a unique combination of a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 transceiver in a single package, providing a compact and efficient solution for serial data communication.

Key Features:

  • Integrated UART and RS-232 Interface: The device includes a full-duplex UART and an RS-232 transceiver, which simplifies design and saves board space.
  • High Data Rate: Capable of operating at data rates up to 230kbps, the MAX3110EEWI+G36 is suitable for high-speed serial data communication applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates from a single +3.0V to +5.5V supply, making it ideal for portable and battery-powered devices.
  • Integrated Electrostatic Discharge (ESD) Protection: The transceiver inputs and outputs are protected against ±15kV ESD shocks, ensuring robust performance in harsh environments.
  • Flexible Communication: The device supports both 3-wire and 5-wire serial interfaces, offering versatility in various application setups.
  • Programmable Baud Rate Generator: Allows for customization of baud rates to match specific system requirements.
  • Small Footprint: The MAX3110EEWI+G36 comes in a 28-pin WSOIC package, optimizing space on printed circuit boards.

Applications:

The MAX3110EEWI+G36 is well-suited for a wide range of applications that require reliable serial communication. It is commonly used in:

  • Portable Instruments
  • Point-of-Sale (POS) Systems
  • Network Equipment
  • Data Loggers
  • Industrial Control Systems

With its integration of a UART and RS-232 transceiver, the MAX3110EEWI+G36 from Maxim Integrated offers a high-performance, space-saving solution for serial data communication needs. Its robust feature set and flexibility make it an excellent choice for designers looking to streamline their designs and improve overall system reliability.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.3940 $106.3940
2+ $102.9613 $205.9226
3+ $99.5298 $298.5894
4+ $89.2330 $356.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess