EN
  • EN
  • DE

TLV320AIC10IGQER

Part No TLV320AIC10IGQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC DSP CODEC GP 16BIT 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 87 / 90
Dynamic Range, ADCs / DACs (db) Typ 82 / 82
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 115217-TLV320AIC10IGQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC10IGQER CAD Model

Description

The TLV320AIC10IGQER is a high-fidelity audio codec from Texas Instruments, designed to provide premium audio performance for a wide range of applications. This versatile integrated circuit is part of TI's esteemed audio codec product line and is designed to meet the rigorous demands of audio processing in modern consumer, professional, and industrial devices.

Key Features

  • High-Performance Audio: With advanced signal processing capabilities, the TLV320AIC10IGQER delivers crystal-clear audio quality, making it ideal for high-end audio systems.
  • Multi-Channel Audio: This codec supports multiple audio channels, allowing for complex audio input and output configurations, suitable for surround sound systems and multi-channel audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, extending battery life in portable applications.
  • Flexible I/O Connectivity: It offers a variety of input and output options, providing flexibility for designers to integrate the codec into a wide range of audio systems.
  • Programmable Filters: Onboard programmable filters allow for fine-tuning of the audio signal, enabling customization for specific application requirements.
  • Integrated PLL: The inclusion of a phase-locked loop (PLL) circuit simplifies the system design by reducing the number of external components required for clock generation.

Applications

The TLV320AIC10IGQER is suitable for a variety of applications, including but not limited to:

  • Professional Audio Equipment
  • Home Theater Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Smart Speakers
  • Audio Interfaces and Sound Cards

Technical Specifications

This codec operates over a wide temperature range and is available in a compact QFN package, making it easy to integrate into space-constrained designs. It supports various digital audio interfaces, including I2S, and has built-in support for multiple audio data formats, ensuring compatibility with a broad array of audio sources and DSPs.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV320AIC10IGQER is no exception. It is built to the highest standards, ensuring long-term performance and stability in all types of audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $31.7218

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8801 $52.9209
21+ $4.8247 $101.3187
33+ $4.6740 $154.2420
45+ $4.5232 $203.5440
58+ $4.3724 $253.5992
77+ $3.9201 $301.8477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess