EN
  • EN
  • DE

TSB12LV32PZ

Part No TSB12LV32PZ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC GP LINK LAYER CNTRLR 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 100-LQFP (14x14)
Win Source Part Number 1114563-TSB12LV32PZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV32PZ CAD Model

Description

Introducing the TSB12LV32PZ by Texas Instruments

The TSB12LV32PZ is a cutting-edge integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive portfolio of high-performance hardware designed for a variety of electronic applications. The TSB12LV32PZ is specifically tailored for applications requiring efficient and reliable data transfer protocols.

This device is a PCILynx-2 IEEE 1394 Link Layer Controller, which acts as an interface between the PCI bus and the 1394 bus. The TSB12LV32PZ is designed to handle all the timing-critical and protocol-specific aspects of data communication on the 1394 bus, thus providing a seamless and high-speed data transfer experience.

Key Features of the TSB12LV32PZ

  • High-Performance Data Transfer: With support for data rates of 100, 200, and 400 Mbps, the TSB12LV32PZ ensures rapid data exchange, making it ideal for applications that demand quick and efficient communication.
  • PCI Interface: The device is compliant with PCI Local Bus Specification Revision 2.1, which guarantees compatibility with a wide range of systems and ensures easy integration into existing architectures.
  • IEEE 1394-1995 Standard Compliance: The TSB12LV32PZ adheres to the IEEE 1394-1995 standard for high-performance serial bus, ensuring interoperability with other compliant devices and systems.
  • Flexible Configuration: It offers both 32-bit and 64-bit data path configurations, providing versatility for different system requirements and optimizing performance based on the specific application needs.
  • Integrated DMA Engine: Equipped with a Direct Memory Access (DMA) engine, the TSB12LV32PZ can transfer data between the 1394 bus and system memory without CPU intervention, enhancing system performance and efficiency.

The TSB12LV32PZ is packaged in a 100-Pin TQFP (Thin Quad Flat Pack), which allows for a compact footprint on the PCB and is suitable for space-constrained applications. It is an excellent choice for developers looking to implement IEEE 1394 connectivity in systems such as digital cameras, video recorders, and other multimedia devices, as well as in industrial and networking equipment that require robust and high-speed data transfer capabilities.

Overall, the TSB12LV32PZ by Texas Instruments represents a reliable and high-performance solution for data communication needs, backed by TI's reputation for quality and innovation in the field of semiconductor design.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5267 $64.5801
6+ $17.6630 $105.9780
9+ $17.1110 $153.9990
13+ $16.5590 $215.2670
16+ $16.0071 $256.1136
21+ $14.3512 $301.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess