EN
  • EN
  • DE

LMK04110SQE/NOPB

Part No LMK04110SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND W/PLL 48WQFN / Clock Generator 0.001MHz to 400MHz-IN 983.04MHz-OUT 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output 2VPECL, LVPECL
Number of Circuits 1
Frequency - Max 1.08GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779497-LMK04110SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMK04110
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK04110SQE/NOPB CAD Model

Description

LMK04110SQE/NOPB Clock Jitter Cleaner from Texas Instruments

The LMK04110SQE/NOPB is a high-performance clock jitter cleaner produced by Texas Instruments, designed to meet the stringent requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) systems. This device is part of TI's LMK series, which is renowned for its ability to provide low-jitter clock signals that are critical for high-speed data transmission and accurate signal processing.

Key Features

  • Low Jitter Performance: The LMK04110SQE/NOPB significantly reduces system jitter, enhancing the performance of the overall system.
  • Multipurpose Clock Inputs: It features two crystal inputs and three single-ended or differential inputs, providing flexibility for various clocking configurations.
  • Configurable Outputs: Seven programmable outputs are available, which can be configured for different voltage levels and signal formats to suit a wide range of applications.
  • Integrated PLLs: The device includes two PLLs with fractional-N frequency synthesizers, enabling precise clock generation and distribution.
  • Power Supply Range: It operates over a wide power supply range, making it suitable for various system designs.
  • Programmability: The LMK04110SQE/NOPB offers extensive programmability via an I2C or SPI interface, allowing for easy integration and customization.

Applications

The versatility of the LMK04110SQE/NOPB makes it an ideal choice for a broad spectrum of applications, including:

  • Data converters (ADCs/DACs)
  • Wireless infrastructure (base stations, backhaul)
  • Wired communications (routers, switches)
  • Test and measurement equipment
  • High-speed clocks for digital signal processors (DSPs) and FPGAs

Quality and Reliability

As with all Texas Instruments products, the LMK04110SQE/NOPB is manufactured to high standards, ensuring reliability and performance in demanding environments. This device is offered in a surface-mount, 24-lead WQFN package and is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess