EN
  • EN
  • DE

TS3V330DGVRG4

Part No TS3V330DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT WIDE-BANDWIDTH VIDEO SWITCH WITH LOW ON-STATE RESISTANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274333-TS3V330DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V330DGVRG4 CAD Model

Description

Product Overview: TS3V330DGVRG4 from Texas Instruments

The TS3V330DGVRG4 is a high-performance, 4-channel 2:1 multiplexer and demultiplexer designed by Texas Instruments. This integrated circuit (IC) is part of the wideband switches family and is particularly suitable for applications that require routing of high-speed data streams. With its low on-state resistance and minimal propagation delay, the TS3V330DGVRG4 is an excellent choice for various digital and mixed-signal applications.

Key Features

  • Low On-State Resistance (RON): This feature ensures minimal signal distortion and power loss, making the device highly efficient for passing high-speed signals.
  • Wide Bandwidth: The TS3V330DGVRG4 supports a wide bandwidth that accommodates a range of data rates, making it versatile for different high-speed data applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal integrity in applications where multiple data streams are being switched simultaneously.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, contributing to overall system power savings.
  • Single Supply Operation: The device operates from a single 3.3V supply, simplifying power supply design and reducing system complexity.

Applications

  • Signal Routing in High-Speed Data Paths
  • PC Motherboards and Peripherals
  • Networking Equipment
  • Consumer Electronics
  • Telecommunications Infrastructure

Package and Quality

The TS3V330DGVRG4 comes in a compact 16-pin TVSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and tested to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Overall, the TS3V330DGVRG4 is a testament to Texas Instruments' dedication to providing high-quality, high-performance IC solutions. Whether it's for data multiplexing in a high-speed interface or ensuring signal integrity in a complex system, this multiplexer and demultiplexer IC stands out as a robust, efficient, and versatile component.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2766 $51.0640
100+ $1.0475 $104.7500
150+ $1.0148 $152.2200
205+ $0.9820 $201.3100
265+ $0.9493 $251.5645
355+ $0.8511 $302.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess