EN
  • EN
  • DE

DSC6111CI2A-006.1679

Part No DSC6111CI2A-006.1679
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 6.1679 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 6.1679 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343689-DSC6111CI2A-006.1679
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-006.1679 CAD Model

Description

Microchip Technology DSC6111CI2A-006.1679 MEMS Oscillator

The DSC6111CI2A-006.1679 is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide a reliable and stable clock signal for a wide range of electronic applications. This precision oscillator is part of Microchip's extensive portfolio of timing solutions that cater to the needs of modern electronics where space constraints and power efficiency are critical design considerations.

This particular model features a frequency of 6.1679 MHz, which is a common clock rate used in various digital systems. The DSC6111 series is known for its excellent stability and low jitter performance, making it an ideal choice for applications requiring precise timing such as wireless communications, portable devices, and industrial systems.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 6.1679 MHz, providing a stable timing source for your circuits.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, allowing for flexible integration with a variety of power systems.
  • Low Power Consumption: Designed for energy-sensitive applications, this MEMS oscillator minimizes power usage, contributing to the overall efficiency of the device it powers.
  • Stability: The DSC6111 series offers excellent frequency stability over temperature, ensuring consistent performance under varying environmental conditions.
  • Form Factor: It comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits.
  • Rigorous Testing: Microchip Technology's MEMS oscillators are subjected to rigorous testing to ensure high reliability and performance.

With its robust design and precise timing, the DSC6111CI2A-006.1679 is suitable for use in a variety of applications, including IoT devices, smart wearables, medical monitoring equipment, and any other systems that require a dependable clock source. By choosing Microchip Technology's MEMS oscillators, designers can benefit from reduced board space, lower power consumption, and enhanced system reliability.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology website or contact their customer support for personalized assistance with your timing solution needs.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess