EN
  • EN
  • DE

9003K2D002UA

Part No 9003K2D002UA
Manufacturer Schneider Electric
Catalog Selector Switches
Description SWITCH SELECTOR 12A 300V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Standard
Illumination Non-Illuminated
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1559299-9003K2D002UA
Ultra Librarian 3D Model Ultra Librarian 9003K2D002UA CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
SWITCH SELECT 2POS DPST 3A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS SPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS DPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS SPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS SPST
Need more? Email Us
Schneider Electric
SWITCH SELECT 3POS DPST 6A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECT 3POS DPST 3A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS SPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS DPST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess