EN
  • EN
  • DE

TS3USB3200RSVR

Part No TS3USB3200RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC SW USB/MHL DPDT 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT, DPDT
Number of Channels 2
Max On Resistance 4.6 Ohm (USB), 5.7 Ohm (MHL) (Typ)
Single Supply Voltage (V+) 2.7 V to 4.3 V
-3db Bandwidth 5.5GHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-UQFN (2.6x1.8)
Win Source Part Number 035100-TS3USB3200RSVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3USB3200RSVR CAD Model

Description

The TS3USB3200RSVR is a high-performance, integrated USB switch designed by Texas Instruments to cater to the needs of modern electronic devices requiring USB 2.0 switching capabilities. This switch is optimized for applications that demand low on-capacitance (Con) and low on-resistance (Ron) to minimize signal distortion and attenuation in USB signal paths.

Key Features

  • USB 2.0 Compatibility: Fully compliant with the USB 2.0 standard, ensuring seamless integration with existing USB systems and devices.
  • Low On-Capacitance and Resistance: The device features a Con of 3 pF (typical) and an Ron of 6 Ω (typical), which are critical for maintaining signal integrity.
  • High Bandwidth: With a bandwidth greater than 720 MHz, this switch is capable of handling high-speed data without compromising performance.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against damage from static electricity, providing a human body model (HBM) ESD rating of ±8 kV.
  • Space-Saving Design: Housed in a compact UQFN-10 package, the TS3USB3200RSVR is ideal for space-constrained applications.

Applications

The versatility of the TS3USB3200RSVR makes it suitable for a broad range of applications, including:

  • Cell phones and smartphones
  • Tablets, notebooks, and ultrabooks
  • Desktop computers
  • USB peripheral devices
  • USB docking stations
  • USB hub devices

Additional Information

For designers and engineers looking to integrate the TS3USB3200RSVR into their systems, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. This extensive support ensures that incorporating the TS3USB3200RSVR into your design is as straightforward as possible, enabling rapid development and deployment of USB-enabled devices.

With its robust feature set and Texas Instruments' renowned reliability, the TS3USB3200RSVR stands out as an exceptional choice for designers needing a high-quality USB switch solution.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6440 $51.5200
190+ $0.5285 $100.4150
295+ $0.5119 $151.0105
405+ $0.4954 $200.6370
525+ $0.4789 $251.4225
700+ $0.4294 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess