EN
  • EN
  • DE

TS3USB221DRCR

Part No TS3USB221DRCR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 035091-TS3USB221DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Portable Devices, Industrial
Family Name TS3USB221
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3USB221DRCR CAD Model

Description

Product Overview: TS3USB221DRCR by Texas Instruments

The TS3USB221DRCR is a high-speed USB 2.0 (480 Mbps) single-lane multiplexer/demultiplexer switch designed by Texas Instruments to provide a versatile connection solution for various USB applications. This advanced switch is housed in a small 10-pin VSON package, making it ideal for space-constrained designs.

Key Features

  • USB 2.0 Compatibility: Fully compliant with the high-speed USB 2.0 standard, the TS3USB221DRCR ensures seamless integration with existing USB interfaces, offering a maximum data rate of 480 Mbps.
  • Low On-State Resistance (RON): The device boasts a low on-state resistance, typically 4.5 Ohms, which minimizes signal attenuation and ensures high-performance data transmission.
  • Low Power Consumption: With an ultra-low power consumption design, the TS3USB221DRCR is suitable for power-sensitive applications, conserving energy and extending battery life in portable devices.
  • Bidirectional Operation: The switch can be used in both multiplexer and demultiplexer configurations, providing flexibility in routing USB signals within a system.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static electricity and other transient voltage events.

Applications

The TS3USB221DRCR is designed for a wide range of applications that require switching of high-speed USB signals. These include, but are not limited to:

  • Notebook and desktop computers
  • Docking stations
  • USB peripheral sharing devices
  • Cell phones and personal digital assistants (PDAs)
  • Portable media players

Technical Specifications

At the core of the TS3USB221DRCR's technical specifications is the VSON package, measuring a mere 3mm x 3mm x 0.8mm. This compact footprint allows designers to save valuable board space while maintaining high-speed USB functionality. The device operates over a broad temperature range of -40°C to 85°C, making it suitable for use in various environments.

In summary, the TS3USB221DRCR from Texas Instruments is a versatile, high-speed USB switch that offers robust performance, low power consumption, and ESD protection, making it an ideal choice for designers looking to enhance their USB-enabled applications.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7186 $50.3020
170+ $0.5896 $100.2320
265+ $0.5712 $151.3680
365+ $0.5528 $201.7720
470+ $0.5344 $251.1680
630+ $0.4791 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,390 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess