EN
  • EN
  • DE

TS3USBCA420IRSVR

Part No TS3USBCA420IRSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description DATA ACQ PLEXERS/SWITCHES / USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications USB
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) 7.1Ohm
Voltage - Supply, Single (V+) 2.4V ~ 5.5V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 550MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TS3USBCA420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354548-TS3USBCA420IRSVR
Ultra Librarian 3D Model Ultra Librarian TS3USBCA420IRSVR CAD Model

Description

Introducing the TS3USBCA420IRSVR from Texas Instruments

The TS3USBCA420IRSVR is a state-of-the-art product from Texas Instruments, designed to cater to the evolving needs of modern electronics. This versatile device is an integral part of the company's extensive portfolio of integrated circuits, specifically tailored for USB applications. As a leader in semiconductor design and manufacturing, Texas Instruments ensures that the TS3USBCA420IRSVR meets the highest standards of quality and performance.

Key Features

  • USB Type-C Compatibility: The TS3USBCA420IRSVR is fully compatible with USB Type-C specifications, making it an ideal choice for devices that utilize the latest USB standard.
  • High-Speed Data Transfer: This product supports high-speed data transfer rates, ensuring that connected devices can communicate quickly and efficiently.
  • Robust Design: Designed with reliability in mind, the TS3USBCA420IRSVR is built to withstand the rigors of daily use in a variety of electronic applications.
  • Energy Efficiency: Texas Instruments is committed to energy conservation, and the TS3USBCA420IRSVR reflects this ethos with its low-power consumption.

Applications

The TS3USBCA420IRSVR is a versatile component that can be used in a multitude of applications. Its primary use cases include:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Wearable Technology

Technical Specifications

With its advanced technical specifications, the TS3USBCA420IRSVR is engineered to deliver superior performance:

  • Support for USB 3.1 Gen 1 and Gen 2
  • Alternate Mode support for non-USB signals
  • Enhanced ESD protection
  • Integrated configuration channel (CC) logic

Whether you are developing cutting-edge technology or updating existing products, the TS3USBCA420IRSVR provides the functionality and reliability that you need. Its integration into your design ensures that you are at the forefront of USB technology, offering your customers the best user experience possible.

For more detailed information, including purchase options, technical documentation, and support, please visit the Texas Instruments website or contact their customer service team.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9417 $51.7935
130+ $0.7727 $100.4510
205+ $0.7486 $153.4630
280+ $0.7244 $202.8320
360+ $0.7003 $252.1080
480+ $0.6278 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,635 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess