EN
  • EN
  • DE

TS3USBCA420RSVR

Part No TS3USBCA420RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description DATA ACQ PLEXERS/SWITCHES / USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB
Number of Channels 1
On-State Resistance (Max) 7.1Ohm
Voltage - Supply, Single (V+) 2.4V ~ 5.5V
-3db Bandwidth 550MHz
Features USB 2.0
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TS3USBCA420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 967430-TS3USBCA420RSVR
Ultra Librarian 3D Model Ultra Librarian TS3USBCA420RSVR CAD Model

Description

The TS3USBCA420RSVR from Texas Instruments is a cutting-edge USB Type-C™ crossbar switch designed to provide a versatile and efficient solution for managing USB Type-C connections. This device is perfect for applications that require switching between USB Type-C sources and destinations, making it an essential component in modern consumer electronics, computing devices, and communication infrastructure.

Key Features

  • USB Type-C Compatibility: The TS3USBCA420RSVR is fully compatible with the USB Type-C standard, ensuring seamless integration with the latest USB Type-C devices and cables.
  • High-Speed Data Transfer: This crossbar switch supports high-speed data transfer rates, making it suitable for applications that require fast data transfer capabilities, such as external storage devices, docking stations, and high-resolution displays.
  • Flexible Switching: The device offers flexible switching options, allowing for the routing of different signal types across the USB Type-C connector. This includes the ability to switch USB 2.0, USB 3.1 Gen 1 and Gen 2, DisplayPort, and other alternate modes.
  • Low Power Consumption: Designed with power efficiency in mind, the TS3USBCA420RSVR minimizes power consumption, making it ideal for battery-powered devices.
  • Small Form Factor: The device comes in a compact package, allowing for easy integration into space-constrained applications.

Applications

The versatility of the TS3USBCA420RSVR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Laptops and desktop computers
  • Docking stations and hubs
  • Monitors and displays
  • Portable storage devices

Product Quality and Support

Texas Instruments is renowned for its commitment to quality and reliability, and the TS3USBCA420RSVR is no exception. Customers can expect robust performance and longevity from this product. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers and engineers can confidently integrate this crossbar switch into their projects.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1837 $50.2251
56+ $1.7918 $100.3408
87+ $1.7358 $151.0146
120+ $1.6798 $201.5760
154+ $1.6238 $250.0652
207+ $1.4558 $301.3506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess