EN
  • EN
  • DE

TS3USB32008RSVR

Part No TS3USB32008RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC SW USB/MHL DPDT 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications USB
Switch Circuit SPDT, DPDT
Number of Channels 2
On-State Resistance (Max) 4.6Ohm (USB), 5.7Ohm (MHL) (Typ)
Voltage - Supply, Single (V+) 2.7V ~ 4.3V
-3db Bandwidth 5.5GHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TS3USB32008
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937609-TS3USB32008RSVR
Ultra Librarian 3D Model Ultra Librarian TS3USB32008RSVR CAD Model

Description

Product Overview: TS3USB3200 8-RSVR by Texas Instruments

The TS3USB3200 8-RSVR is a high-performance, integrated switch designed by Texas Instruments to cater to the needs of USB 2.0 and mobile high-definition link (MHL) signal switching. This versatile device is an essential component for applications that require efficient switching between USB 2.0 data signals and MHL audio/video signals, ensuring seamless operation for end-users.

Key Features

  • Dual-Mode Functionality: The TS3USB3200 8-RSVR supports both USB 2.0 at 480 Mbps and MHL 1.2 standards, allowing for a broad range of use cases in consumer electronics.
  • Low On-Capacitance (CON): With a low on-capacitance of 6 pF (typical), the device provides an efficient signal path with minimal signal attenuation, ensuring high signal integrity for both USB and MHL applications.
  • Low On-Resistance (RON): The switch features a low on-resistance of 4.5 Ω (typical), which helps to maintain signal strength and reduces voltage drop across the switch.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the switch against static electricity, enhancing the durability and longevity of the product.
  • Space-Saving Design: Housed in a compact QFN package, the TS3USB3200 8-RSVR is optimized for space-constrained applications, making it an ideal choice for portable consumer electronics.

Applications

The TS3USB3200 8-RSVR is well-suited for a variety of applications, particularly in the consumer electronics sector. It is commonly used in:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Laptops and desktop computers
  • TVs, monitors, and home theater systems

Thanks to its high-performance characteristics and dual-mode functionality, the TS3USB3200 8-RSVR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate USB 2.0 and MHL switching capabilities into their products. Its integration of ESD protection and low on-capacitance and on-resistance features make it a durable choice that can enhance the user experience by providing high-quality signal transmission.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8303 $53.9695
150+ $0.6813 $102.1950
230+ $0.6600 $151.8000
315+ $0.6387 $201.1905
405+ $0.6174 $250.0470
545+ $0.5536 $301.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess