EN
  • EN
  • DE

TS3V330DGVR

Part No TS3V330DGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX VID SW QUAD 16TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 300MHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TVSOP
Win Source Part Number 035101-TS3V330DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V330DGVR CAD Model

Description

Product Overview: Texas Instruments TS3V330DGVR

The Texas Instruments TS3V330DGVR is a high-performance, 4-channel 2:1 multiplexer and demultiplexer designed for use in applications that require the routing of high-speed signals. Featuring low on-state resistance and low input/output capacitance, this device is particularly suited for the switching of video signals. Its wide bandwidth and low crosstalk make it an excellent choice for a variety of multimedia applications.

Key Features

  • High Bandwidth: The TS3V330DGVR offers a wide bandwidth that ensures minimal signal degradation, which is crucial for maintaining the integrity of high-speed signals.
  • Low Crosstalk: Crosstalk between channels is minimized, making this device a reliable option for applications where signal integrity is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this multiplexer and demultiplexer helps to reduce the overall power consumption of the system.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow, allowing for versatile routing options within a circuit.

Applications

The TS3V330DGVR is ideal for a wide range of applications, including:

  • Video signal routing and switching
  • High-definition multimedia interfaces (HDMI)
  • PC graphics video interfaces
  • Signal gating

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS3V330DGVR is no exception. This device is built to meet the stringent requirements of the modern electronics industry and is designed for longevity and reliable performance in even the most demanding applications.

Packaging and Availability

The TS3V330DGVR comes in a compact TVSOP (Thin Very Small Outline Package) form factor, making it suitable for space-constrained applications. It is available for purchase through various distributors and directly from Texas Instruments.

With its combination of performance and versatility, the Texas Instruments TS3V330DGVR is a top choice for designers looking to incorporate high-quality signal routing capabilities into their next project.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6705 $50.2875
185+ $0.5502 $101.7870
285+ $0.5330 $151.9050
390+ $0.5158 $201.1620
505+ $0.4986 $251.7930
675+ $0.4470 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess