EN
  • EN
  • DE

TS3USB30EDGSR

Part No TS3USB30EDGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH SGL 1X2 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3 V to 4.3 V
-3db Bandwidth 900MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 035096-TS3USB30EDGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Consumer Electronics, Industrial
Family Name TS3USB30E
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3USB30EDGSR CAD Model

Description

Product Overview: TS3USB30EDGSR by Texas Instruments

The TS3USB30EDGSR is a cutting-edge USB 2.0 High-Speed (480 Mbps) switch from Texas Instruments, designed to facilitate the routing of high-speed differential signals. Encased in a compact 10-VSSOP package, this integrated circuit is engineered to switch between two USB sources or destinations, making it an essential component for a wide range of electronic products that require USB connectivity.

Key Features

  • High-Speed Performance: The TS3USB30EDGSR is designed to support the USB 2.0 High-Speed standard, ensuring swift and reliable data transfer rates of up to 480 Mbps.
  • Low On-Capacitance (CON): With a low on-capacitance of 6 pF (typical), the switch minimizes signal attenuation, thereby preserving signal integrity during the switching process.
  • Low On-Resistance (RON): The device features a low on-resistance of typically 4.5 Ω, which reduces voltage drop and power consumption, enhancing overall system efficiency.
  • 1.8-V Compatible Control-Pin Inputs: This feature allows for direct interfacing with low-voltage processors and microcontrollers, thereby simplifying system design and reducing the need for level shifters.
  • ESD Protection: The TS3USB30EDGSR is equipped with robust Electrostatic Discharge (ESD) protection circuitry, safeguarding the device against static damage and enhancing its durability.

Applications

The versatility of the TS3USB30EDGSR makes it suitable for a broad array of applications. It is commonly utilized in:

  • Cell phones and smartphones
  • Tablets and portable media players
  • USB hubs, docks, and peripherals
  • Notebooks, desktop computers, and servers
  • Networking and telecommunication equipment

Quality and Reliability

As with all Texas Instruments products, the TS3USB30EDGSR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. The device's operational temperature range from -40°C to 85°C guarantees stability across various conditions, making it an excellent choice for industrial and commercial applications.

Whether you are designing a new USB-based device or upgrading an existing system, the TS3USB30EDGSR offers the performance, efficiency, and reliability required to deliver a superior user experience.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6112 $51.9520
200+ $0.5015 $100.3000
310+ $0.4859 $150.6290
430+ $0.4702 $202.1860
555+ $0.4545 $252.2475
740+ $0.4075 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,047 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess