EN
  • EN
  • DE

TDA8566TH/N2,512

Part No TDA8566TH/N2,512
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B STEREO 55W 20HSOP / Amplifier IC 2-Channel (Stereo) Class B 20-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-HSOP
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDA856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-3485-5,935268739512,TDA8566TH
Standard Package 30
Win Source Part Number 1170955-TDA8566TH/N2,512
Ultra Librarian 3D Model Ultra Librarian TDA8566TH/N2,512 CAD Model

Description

Product Overview: TDA8566TH/N2,512

The TDA8566TH/N2,512 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the field of advanced automotive and industrial electronics. This product is an audio power amplifier designed to deliver exceptional sound quality and power efficiency, making it an ideal choice for automotive audio systems and other applications that require robust audio amplification.

Key Features

  • Amplifier Type: The TDA8566TH/N2,512 is a class AB stereo power amplifier, providing a balanced combination of efficiency and linearity for high-quality audio reproduction.
  • Output Power: Capable of delivering 2 x 40 W into a 4 Ohm load, it ensures powerful and clear sound output for an immersive audio experience.
  • Supply Voltage: It operates over a wide supply voltage range, typically from 6 V to 18 V, making it versatile for use in various automotive and portable audio applications.
  • Protection Features: The device includes several built-in protection features such as short-circuit protection, thermal protection, and load dump protection, ensuring reliability and durability in harsh environments.
  • Low Distortion: The TDA8566TH/N2,512 is engineered to maintain low levels of Total Harmonic Distortion (THD), which results in clear and undistorted audio output.
  • Package: It comes in a compact DBS17P, SOT753 package, which is designed for heat dissipation and space-saving on printed circuit boards.

Applications

The versatility and high performance of the TDA8566TH/N2,512 make it suitable for a wide range of applications, including:

  • Car radio amplifiers
  • Automotive multimedia systems
  • Portable speaker systems
  • Home audio and Hi-Fi systems

Conclusion

The TDA8566TH/N2,512 from NXP Semiconductors represents a blend of performance, efficiency, and reliability. Its robust design and comprehensive protection features make it a top choice for audio amplification needs in the automotive industry and beyond. Whether for a DIY enthusiast or a professional designer, this integrated circuit stands out as a solid foundation for any high-fidelity audio application.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
4+ $26.7828 $107.1312
6+ $25.9459 $155.6754
8+ $25.1089 $200.8712
11+ $24.2719 $266.9909
14+ $21.7610 $304.6540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,943 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess