EN
  • EN
  • DE

CAT24C32WIGT3JN

Part No CAT24C32WIGT3JN
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Gold, Nickel
Frequency 400 kHz
Interface 2-Wire, I2C, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Memory Type EEPROM
Min Operating Temperature -40 °C
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 977258-CAT24C32WIGT3JN
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24C32WIGT3JN CAD Model

Description

ON Semiconductor CAT24C32WIGT3JN EEPROM

The CAT24C32WIGT3JN is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, renowned for its reliability and versatility. This memory chip boasts a 32-Kb (4096 x 8) storage capacity, making it an ideal choice for a wide range of applications that require non-volatile data storage. The product is designed using an advanced EEPROM technology, ensuring high-quality data retention and endurance for the most demanding applications.

The device operates across a wide voltage range of 1.7V to 5.5V, making it suitable for low-power and standard operations. This flexibility in voltage compatibility ensures that the CAT24C32WIGT3JN can be integrated into various system designs without the need for additional power regulation components. Furthermore, it supports I²C serial interface, which allows for easy and efficient communication with microcontrollers and other digital devices. The I²C interface also permits multiple devices to be connected to the same bus, enabling complex memory configurations with minimal wiring.

ON Semiconductor's CAT24C32WIGT3JN is engineered to provide a robust data storage solution with a data retention period of over 100 years and a write endurance of one million program/erase cycles. These features guarantee long-term reliability of the stored data, making it perfect for applications such as real-time calibration data storage, device configuration, and user preference memory in consumer electronics, industrial, and automotive systems.

The device comes in an 8-lead TSSOP package, which is widely accepted and easy to handle in PCB design and manufacturing processes. Its compact form factor allows for space-efficient designs, which is particularly beneficial in applications with limited PCB real estate. Additionally, the CAT24C32WIGT3JN is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the CAT24C32WIGT3JN from ON Semiconductor is a high-quality, versatile EEPROM chip that offers a substantial 32-Kb storage capacity, wide voltage range operation, I²C serial interface, and robust data retention and endurance. Its compact packaging and compliance with environmental standards make it a smart choice for designers looking for a reliable memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2522 $58.0060
490+ $0.2360 $115.6400
765+ $0.2278 $174.2670
1,095+ $0.2115 $231.5925
1,420+ $0.2034 $288.8280
1,775+ $0.1953 $346.6575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,470 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess