The SN75ALS172ADWR is a quintessential component engineered by Texas Instruments, renowned for its robust design and reliability in various communication applications. This high-speed differential line driver is designed for balanced transmission lines and meets the requirements of the TIA/EIA-422-B, TIA/EIA-485-A, and ITU Recommendations V.11 and X.27 standards.
Key Features
- Interface Type: Differential, designed to provide balanced data transmission, which increases immunity to electromagnetic interference and allows for longer cable runs.
- Number of Drivers: The device includes four differential line drivers, offering flexibility in handling multiple data channels.
- Supply Voltage Range: Operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating various system requirements.
- Output Current: Capable of delivering an output current of up to 60 mA, ensuring strong signal driving capabilities.
- Package / Case: The SN75ALS172ADWR comes in a wide-body SOIC-20 package, which is ideal for surface mounting and space-saving PCB design.
- Operating Temperature: The device is rated for an operating temperature range of 0°C to 70°C, suitable for commercial-grade applications.
- Speed: With a propagation delay time of 10 ns, the SN75ALS172ADWR ensures swift data transmission, making it suitable for high-speed communication protocols.
Applications
The SN75ALS172ADWR is commonly deployed in a variety of applications that require high-speed data transmission over balanced lines, such as:
- Telecommunications interfaces
- Networking equipment
- Industrial control systems
- Professional audio equipment
- Data acquisition systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the SN75ALS172ADWR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability. This commitment to quality makes the SN75ALS172ADWR a trusted choice for engineers and designers looking to incorporate a reliable differential line driver into their systems.