EN
  • EN
  • DE

TS3USB3000MRSER

Part No TS3USB3000MRSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Single DPDT 10-Pin UQFN T/R / IC USB SW/MHL DPDT 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 9 Ohm
Single Supply Voltage (V+) 2.7 V to 4.3 V
-3db Bandwidth 6.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 035094-TS3USB3000MRSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3USB3000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3USB3000MRSER CAD Model

Description

Introducing the TS3USB3000 USB Switch from Texas Instruments

The TS3USB3000 USB Switch is a versatile and high-performance integrated circuit designed by the renowned Texas Instruments. This product is specifically engineered to facilitate the switching of high-speed USB 2.0 signals in handheld and portable consumer applications. With its exceptional design, the TS3USB3000 ensures that users experience reliable and efficient signal switching, making it an indispensable component in modern electronic devices.

Key Features

  • High-Speed Performance: The TS3USB3000 supports USB 2.0 high-speed data rates of up to 480 Mbps, ensuring that devices can transfer data quickly and efficiently.
  • Low Power Consumption: Designed with power efficiency in mind, the TS3USB3000 operates with minimal power consumption, making it ideal for battery-powered devices.
  • Versatility: This USB switch is capable of multiplexing differential signals from a variety of sources, including USB 2.0, UART, PCM, and other low-voltage differential signals.
  • Enhanced Signal Integrity: With built-in ESD protection and minimal signal distortion, the TS3USB3000 ensures the integrity of data transmission is maintained.
  • Compact Design: The small form factor of the TS3USB3000 allows it to be easily integrated into space-constrained applications without compromising performance.

Applications

The TS3USB3000 is highly suitable for a range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Other USB Peripheral Devices

Technical Specifications

The TS3USB3000 operates over a wide supply voltage range of 2.3 V to 4.3 V and is available in a compact 10-pin QFN package. It is characterized for operation from -40°C to 85°C, accommodating a broad spectrum of environmental conditions.

For designers and engineers looking for a reliable USB switching solution, the TS3USB3000 from Texas Instruments offers a perfect blend of performance, power efficiency, and versatility. Its robust design and ease of integration make it an excellent choice for enhancing the connectivity of next-generation consumer electronics.

For more information and detailed technical specifications, please refer to the TS3USB3000 datasheet provided by Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8276 $75.6552
4+ $31.0380 $124.1520
5+ $30.0681 $150.3405
7+ $29.0982 $203.6874
9+ $28.1282 $253.1538
12+ $25.2184 $302.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess