EN
  • EN
  • DE

MAX4984EEVB+T

Part No MAX4984EEVB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPDT 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.8 V to 5.5 V
-3db Bandwidth 950MHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UTQFN (1.4x1.8)
Win Source Part Number 1069036-MAX4984EEVB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4984EEVB+T CAD Model

Description

Maxim Integrated MAX4984EEVB+T Evaluation Board

The Maxim Integrated MAX4984EEVB+T is a high-performance evaluation board designed for testing and prototyping with the MAX4984E HDMI/DVI low-frequency switch. This product is an essential tool for developers and engineers working on applications that require switching between HDMI and DVI signals without compromising signal integrity.

The MAX4984E chip at the heart of this evaluation board is a state-of-the-art solution for signal management in high-definition multimedia interfaces. It boasts a low on-capacitance (CON) and on-resistance (RON), ensuring minimal signal loss and distortion when switching between HDMI and DVI connections. This makes the MAX4984EEVB+T an ideal choice for applications such as video consoles, home theater systems, and professional AV equipment.

Featuring a compact and user-friendly design, the evaluation board comes equipped with all necessary connectors and components to facilitate easy integration into existing systems. The board's layout is optimized to mirror real-world usage scenarios, providing a realistic environment for testing the MAX4984E's performance.

With the ability to operate over a wide temperature range, the MAX4984EEVB+T is versatile and suitable for various operating conditions. Additionally, it supports the full range of HDMI and DVI signal bandwidths, ensuring compatibility with the latest multimedia devices and content.

Designers and engineers will appreciate the evaluation board's comprehensive documentation, which includes detailed schematics, a bill of materials, and application notes. These resources provide valuable insights into the MAX4984E's capabilities and offer guidance for integrating the switch into a final product design.

Overall, the Maxim Integrated MAX4984EEVB+T evaluation board is a robust tool for any professional seeking to develop or test applications that require reliable and high-quality HDMI/DVI signal switching. Its combination of advanced technology, ease of use, and thorough documentation makes it an indispensable asset for achieving optimal multimedia system performance.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2318 $52.3180
24+ $4.2928 $103.0272
37+ $4.1586 $153.8682
50+ $4.0245 $201.2250
65+ $3.8903 $252.8695
87+ $3.4879 $303.4473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess