EN
  • EN
  • DE

TS3L500RHURG4

Part No TS3L500RHURG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH 16X8 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 11
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 1.1GHz
Features 10/100,1000 Base-T, LVDS, LVPECL
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-WQFN-EP (5x11)
Win Source Part Number 056015-TS3L500RHURG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L500RHURG4 CAD Model

Description

Product Overview: Texas Instruments TS3L500RHURG4

The Texas Instruments TS3L500RHURG4 is a state-of-the-art, high-performance 16-bit to 8-bit multiplexer/demultiplexer LAN switch designed to address the needs of modern networking and communication systems. This robust component is a perfect solution for applications requiring the routing of high-speed differential signals, including Gigabit Ethernet and other standards, through its versatile switching capabilities.

Key Features

  • Bidirectional Data Flow: The TS3L500RHURG4 supports bidirectional data flow, allowing for flexible implementation in various circuit designs.
  • Low On-State Resistance: With its low on-state resistance (typically 4 ohms), this switch ensures minimal signal attenuation, preserving signal integrity and reducing power loss.
  • Wide Bandwidth: It boasts a wide bandwidth that exceeds 250 MHz, enabling the switch to handle high-speed data transmissions without compromising performance.
  • Low Crosstalk: The device features excellent isolation between channels, with low crosstalk characteristics, which is critical in maintaining signal clarity in complex networking environments.
  • Power-Off Protection: The switch provides power-off protection, ensuring that signals on a disabled channel are blocked, which enhances the overall safety and reliability of the system.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits shield the device from static damage, contributing to its robustness in demanding applications.
  • Lead-Free and Green Compliant: The TS3L500RHURG4 is a lead-free and green-compliant product, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The versatility of the TS3L500RHURG4 makes it an ideal choice for a variety of applications, including:

  • Networking equipment such as switches, routers, and hubs
  • Server and storage systems with high-speed backplanes
  • Signal gating and port isolation tasks
  • Peripheral sharing in computing environments

The Texas Instruments TS3L500RHURG4 is not just a component; it's a solution designed to meet the rigorous demands of contemporary networking hardware. With its combination of high-speed performance, signal integrity, and design flexibility, it stands out as a critical element in the advancement of communication technology.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4240 $50.5440
15+ $6.9120 $103.6800
23+ $6.6960 $154.0080
31+ $6.4800 $200.8800
40+ $6.2640 $250.5600
54+ $5.6160 $303.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess