EN
  • EN
  • DE

F28M36H53B2ZWTQ

Part No F28M36H53B2ZWTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 289NFBGA / MCU 32-bit ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V Automotive 289-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/512KB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 774339-F28M36H53B2ZWTQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name F28M36H53B2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M36H53B2ZWTQ CAD Model

Description

The F28M36H53B2ZWTQ is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of industrial control applications. This high-performance product integrates advanced control peripherals, robust connectivity options, and dual-core processing capabilities to deliver a versatile and powerful solution for a wide range of applications.

Key Features

  • Dual-Core Architecture: The F28M36H53B2ZWTQ features a dual-core configuration that includes a C28x core and an ARM Cortex-M3 core. This unique combination allows for efficient division of tasks, with the C28x core handling high-speed control loops and the Cortex-M3 managing communication and control tasks.
  • Advanced Peripherals: With a rich set of peripherals, this MCU supports a variety of industrial communication protocols, including EtherCAT, PROFIBUS, and CAN. It also includes advanced control peripherals like high-resolution PWMs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), making it ideal for precision control applications.
  • Enhanced Connectivity: The integrated Ethernet MAC and PHY layers ensure robust and high-speed network connectivity, crucial for modern industrial systems that require networked communication for control and monitoring.
  • Memory and Storage: The device comes equipped with ample flash memory and RAM, ensuring smooth operation and sufficient storage for complex programs and real-time data processing.
  • Robust Security: Security features are built into the F28M36H53B2ZWTQ to protect against unauthorized access and ensure the integrity of the system. This includes secure boot, encryption, and debugging protection.
  • High-Temperature Operation: Designed to withstand the harsh conditions of industrial environments, this MCU operates reliably over an extended temperature range.

Applications

The versatility of the F28M36H53B2ZWTQ makes it suitable for a broad spectrum of industrial applications, including motor control, motion control, industrial automation, and power conversion. Its high level of integration and processing power also makes it an excellent choice for advanced control systems that require real-time data processing and network connectivity.

Conclusion

Overall, the F28M36H53B2ZWTQ from Texas Instruments is a robust and reliable MCU that offers a perfect blend of performance, connectivity, and security. Whether it's for advanced motor control or networked industrial automation, this product is engineered to deliver top-notch performance and withstand the rigors of industrial environments.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess