EN
  • EN
  • DE

TS3DDR4000ZBAR

Part No TS3DDR4000ZBAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DDR SWITCH/MUX 48NFBGA / 12-bits 1:2 High Speed DDR2/DDR3/DDR4 Switch/Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Memory
Number of Channels 1
On-State Resistance (Maximum) 11.2Ohm
Single Supply Voltage (V+) 2.375V ~ 3.6V
-3db Bandwidth 5.6GHz
Features DDR2, DDR3, DDR4
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TFBGA
Supplier Device Package 48-NFBGA (8x3)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807987-TS3DDR4000ZBAR
Ultra Librarian 3D Model Ultra Librarian TS3DDR4000ZBAR CAD Model

Description

The TS3DDR4000ZBAR is a cutting-edge semiconductor product from Texas Instruments, renowned for its high-speed signal switching capabilities and performance enhancement in memory interface applications. This product is designed to cater to the needs of advanced computing systems requiring swift and reliable memory operations.

Key Features

  • High-Speed Operation: The TS3DDR4000ZBAR is engineered to support extremely high data rates, making it an ideal choice for applications that demand rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this product is optimized for low power consumption, helping to reduce the overall energy footprint of the systems in which it is used.
  • Signal Integrity: Texas Instruments has incorporated advanced technology to ensure signal integrity, even at peak operation speeds, thereby minimizing errors and enhancing overall performance.
  • Compatibility: The TS3DDR4000ZBAR is designed to be compatible with a wide range of memory standards, including DDR3, DDR4, and LPDDR3/4, providing flexibility for system designers.
  • Compact Form Factor: The product comes in a small package, making it suitable for use in systems where space is at a premium.

Applications

The TS3DDR4000ZBAR is versatile and can be utilized in various high-performance applications, including:

  • Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Gaming Consoles
  • Real-Time Processing Systems

Technical Specifications

Parameter Value
Data Rate Up to 4000 Mbps
Operating Temperature Range -40°C to 85°C
Package Type BGA (Ball Grid Array)
Power Supply Voltage 1.1 V

With its robust feature set and impressive specifications, the TS3DDR4000ZBAR from Texas Instruments stands out as an exceptional choice for system designers looking to push the boundaries of memory interface performance and reliability.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8486 $51.2748
43+ $2.3373 $100.5039
67+ $2.2643 $151.7081
92+ $2.1912 $201.5904
119+ $2.1182 $252.0658
158+ $1.8991 $300.0578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess