EN
  • EN
  • DE

SN74LVC2G74YZAR

Part No SN74LVC2G74YZAR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 5.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-XFBGA, DSBGA
Win Source Part Number 1100630-SN74LVC2G74YZAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74YZAR CAD Model

Description

SN74LVC2G74YZAR Single Positive-Edge-Triggered D-Type Flip-Flop

The SN74LVC2G74YZAR is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments. This compact and efficient device is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. It is designed for use in a wide range of electronic applications, from consumer electronics to complex industrial systems.

One of the key features of the SN74LVC2G74YZAR is its dual-supply voltage capability, which allows it to operate at a voltage range of 1.65V to 5.5V. This flexibility makes it suitable for interfacing with both 3.3V and 5V logic levels, thereby simplifying the design of mixed-voltage systems. The device also boasts a high drive strength, which ensures minimal signal distortion and reliable operation even in demanding environments.

The flip-flop itself is characterized by its single data input (D), a clock input (CLK), a clear input (CLR), and a preset input (PRE). The clear and preset inputs are active-low and active-high, respectively, and they allow the user to asynchronously set or reset the flip-flop. The Q and Q-bar outputs provide the current state and its complement, enabling easy integration into a variety of digital circuits.

The SN74LVC2G74YZAR is also notable for its Schmitt-trigger action on the clock input, which enhances its performance by providing additional noise immunity and allowing it to tolerate slower input rise and fall times. This feature is particularly useful in environments with high levels of electrical noise or when using signals with slow edge rates.

Moreover, the device is offered in a compact and surface-mountable DSBGA package, making it a space-saving solution for modern PCB layouts. Its small footprint and low profile are ideal for portable and space-constrained applications.

In summary, the SN74LVC2G74YZAR from Texas Instruments is a versatile and reliable component that delivers high-speed operation, low power consumption, and robust performance. Its compatibility with various logic levels and its small packaging make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess